Products specifications Report Issue?

Category Filters>Power Line Filter Modules
Mfr TE Connectivity Corcom Filters
Series SK
Package Bulk
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated AC 250V
Current 10 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Inductance 7.13mH
Base Product Number 6609035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1316222-6609035-9
Ultra Librarian 3D Model Ultra Librarian 6609035-9 CAD Model

Description

The 6609035-9 is a single phase power line filter module designed for general purpose applications.

  • Inductance: 7.13mH
  • Configuration: Single stage
  • Filter Type: Single phase
  • Current: 10 A
  • Voltage Rated AC: 250V
  • Frequency Operating: 50/60Hz
  • Termination Style: Quick connect
  • Temperature Range: -10°C ~ 40°C
  • Package: Bulk
  • Supplier: TE Connectivity Corcom Filters
  • Application: Filters - power line filter modules

You May Also Be Interested in

Astrodyne Corporation
MEDIUM - HIGH PERF SNGL STAGE PW / Single Phase EMC/EMI Line Filter 20 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for RP120-20-4.7-QD
Kemet
LINE FILTER 130A CHASS MNT / Three Phase (Delta) EMC/EMI Line Filter 130 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
ECAD model for FLLD3130AMHT6
TDK-Lambda Americas Inc.
LINE FILTER 250VAC 6A DIN RAIL
Need more? Email Us
ECAD model for MC1206DIN
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS
Need more? Email Us
ECAD model for RSEL-2003A
Cosel USA, Inc.
LINE FILTER 250VDC/VAC 16A CHAS / Single Phase EMC/EMI Line Filter 16 A 250VAC Single Stage Terminal Block
Need more? Email Us
ECAD model for ESM-16-000
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Single Phase EMC/EMI Line Filter 3 A 250VAC Single Stage Wire Leads
Need more? Email Us
ECAD model for RSEL-2003W
Wurth Electronics Inc
LINE FILTER 250VDC/VAC 20A CHAS
Need more? Email Us
ECAD model for 810913020
Schaffner EMC Inc.
LINE FILTER 250VAC 10A CHASS MNT / Single Phase EMC/EMI Line Filter 10 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for FN9246-10-06
Altran Magnetics, LLC
LINE FILTER 250VAC 12A CHASS MNT / Single Phase EMC/EMI Line Filter 12 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for AMI-23-12-1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention