EN
  • EN
  • DE

MSC040SMA120B4

Part No MSC040SMA120B4
Manufacturer Microchip Technology
Catalog FETs - Single
Description SICFET N-CH 1200V 66A TO247-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202261-MSC040SMA120B4
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4
Ultra Librarian 3D Model Ultra Librarian MSC040SMA120B4 CAD Model

Description

Microchip Technology's MSC040SMA120B4 Silicon Carbide Power Module

The MSC040SMA120B4 is a state-of-the-art silicon carbide (SiC) power module from Microchip Technology, designed to deliver high-efficiency and high-performance power conversion in a wide range of applications. This module is part of Microchip's extensive portfolio of SiC products that are revolutionizing the power electronics industry with their superior switching performance and thermal characteristics compared to traditional silicon-based solutions.

This power module integrates Microchip's advanced SiC MOSFET and SiC Schottky Barrier Diode (SBD) technology, enabling it to operate at higher frequencies with reduced switching losses. The result is a more compact and lighter system design with lower cooling requirements, which can significantly improve overall system efficiency and reliability.

Key Features:

  • High Performance: The MSC040SMA120B4 offers a maximum continuous collector current of 40A and a collector-emitter voltage of 1200V, making it ideal for high-power applications.
  • High Temperature Operation: With the ability to operate at junction temperatures up to 175°C, this module can handle demanding thermal environments and reduce the need for extensive cooling systems.
  • Low Switching Losses: SiC technology provides lower switching losses, which improves efficiency, especially in high-frequency power switching applications.
  • Robust Design: The module is encapsulated in a rugged package that ensures durability and long-term reliability, even in harsh operating conditions.
  • Easy Integration: The MSC040SMA120B4 comes in an industry-standard package, allowing for straightforward integration into existing designs without the need for significant modifications.

Applications for the MSC040SMA120B4 include electric vehicles (EVs), renewable energy systems (such as solar inverters and wind turbines), high-performance power supplies, and industrial motor drives. By utilizing this advanced SiC power module, designers can achieve higher efficiency, faster switching speeds, and reduced system size and weight, leading to enhanced performance and a competitive edge in their respective markets.

Microchip Technology's commitment to innovation is evident in the MSC040SMA120B4, offering engineers a flexible and powerful solution for their high-voltage, high-temperature, and high-efficiency power conversion needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0873 $56.1746
5+ $23.0460 $115.2300
7+ $22.3258 $156.2806
10+ $21.6056 $216.0560
12+ $20.8854 $250.6248
17+ $18.7248 $318.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess