Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830527-MCH3475-TL
Ultra Librarian 3D Model Ultra Librarian MCH3475-TL CAD Model

Description

ON Semiconductor MCH3475-TL P-Channel MOSFET

The MCH3475-TL is a high-performance P-Channel MOSFET engineered by ON Semiconductor, renowned for its excellence in power management and precision technology. This MOSFET is designed to offer efficient power control and switching in a variety of applications, making it a versatile component for designers and engineers.

Key Features

  • Low On-Resistance: The MCH3475-TL boasts a low on-resistance, which translates to reduced power loss during operation and enhances overall efficiency.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET is ideal for applications that require rapid on-off cycles, contributing to improved performance and energy savings.
  • Small Package: Enclosed in a compact TSMT3 package, the MCH3475-TL saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Drain-Source Voltage: It supports a drain-source voltage (V<sub>DS) of -20V, which is suitable for a broad range of applications.
  • Continuous Drain Current: The device can handle a continuous drain current (I<sub>D) of -6A, providing robust performance for high current operations.
  • Power Dissipation: It has a power dissipation of 1.5W, ensuring that the device can manage significant energy without compromising its integrity.

Applications

The MCH3475-TL P-Channel MOSFET is an excellent choice for use in a variety of electronic applications, including:

  • Power management systems
  • Load switches
  • Battery management
  • DC/DC converters
  • Portable devices
  • Motor drives

Product Summary

ON Semiconductor's MCH3475-TL is a testament to the company's commitment to providing reliable and efficient power solutions. The combination of low on-resistance, high-speed switching, and a compact form factor makes this P-Channel MOSFET a valuable component for a wide array of power-sensitive applications. Whether it's for portable electronics or industrial power systems, the MCH3475-TL delivers the performance needed to ensure stable and efficient operation.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention