EN
  • EN
  • DE

MM5450YV-TR

Part No MM5450YV-TR
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRIVER DISPLAY LED 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Display Type LED
Operating Supply Current 10mA
Supply Voltage - Operating 4.75 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC
Win Source Part Number 103451-MM5450YV-TR
Ultra Librarian 3D Model Ultra Librarian MM5450YV-TR CAD Model

Description

Microchip Technology MM5450YV-TR LED Display Driver

The MM5450YV-TR from Microchip Technology is a robust and versatile LED (Light Emitting Diode) display driver, designed to simplify the process of interfacing with LED displays. This driver IC (Integrated Circuit) is particularly well-suited for applications that require the control of multiple LEDs, making it an ideal choice for a wide range of products, from industrial displays to consumer electronics.

With the MM5450YV-TR, designers can easily manage up to 34 or 35 segments of LEDs directly, without the need for interfacing hardware such as resistors or transistors, which significantly reduces the complexity of the circuit design. This driver operates on a serial input, allowing for a reduction in the number of pins required for controlling the LEDs, which is beneficial for saving space on PCBs (Printed Circuit Boards).

The device is also known for its high efficiency, which is critical for battery-powered and portable applications where power consumption is a key consideration. It operates on a 5V supply voltage and includes features such as constant current sink outputs, which provide uniform brightness across all connected LEDs, enhancing the overall visual quality of the display.

One of the standout features of the MM5450YV-TR is its ease of use. It is designed to be interfaced with a microcontroller or microprocessor with minimal effort, making it accessible for engineers and designers of all skill levels. Additionally, the device's built-in data latches and LED drivers streamline the process of updating the display, allowing for smooth and flicker-free visual performance.

The MM5450YV-TR is available in a surface-mount package and is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Whether you're working on a simple DIY project or developing a sophisticated commercial product, the MM5450YV-TR provides a reliable and efficient solution for driving LED displays.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit Microchip Technology's official website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
Lowest to $6.3275
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8691 $59.4764
9+ $12.2003 $109.8027
13+ $11.8191 $153.6483
18+ $11.4378 $205.8804
23+ $11.0566 $254.3018
31+ $9.9128 $307.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,183 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess