EN
  • EN
  • DE

MICRF505LYML

Part No MICRF505LYML
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 850MHz to 950MHz
Data Rate (Max) 200kbps
Power - Output 10dBm
Sensitivity -111dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.25 V to 5.5 V
Current - Receiving 8.6mA to 13.5mA
Current - Transmitting 14mA to 28mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad, 32-MLF
Win Source Part Number 058916-MICRF505LYML
Ultra Librarian 3D Model Ultra Librarian MICRF505LYML CAD Model

Description

Microchip Technology MICRF505LYML Overview

The MICRF505LYML is a cutting-edge RF receiver integrated circuit (IC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is part of Microchip's family of QwikRadio® products, which are renowned for their ease of use and high performance in wireless applications.

Designed to operate in the 300MHz to 440MHz frequency range, the MICRF505LYML is an ideal solution for a variety of wireless applications, including remote keyless entry systems, garage door openers, and home automation networks. It boasts a low-power consumption profile, making it suitable for battery-powered devices where longevity is crucial.

The MICRF505LYML features an integrated frequency synthesizer, which eliminates the need for external components and simplifies the design process for engineers. This synthesizer also allows for frequency agility, enabling the receiver to hop frequencies within its range, thus enhancing its robustness against interference and providing a more reliable communication link.

This receiver IC also includes an automatic gain control (AGC) circuit that adjusts the receiver's gain based on the strength of the incoming signal. This feature ensures optimal performance even in the presence of signal strength variations, which is common in wireless environments.

Moreover, the MICRF505LYML supports OOK (On-Off Keying) modulation, which is a simple and efficient modulation technique commonly used in low-cost wireless data applications. The device's high sensitivity and selectivity make it a top choice for designers looking to implement a reliable wireless communication system with minimal external components.

Available in a compact 10-pin MLF (Micro Leadframe Package) form factor, the MICRF505LYML is designed for space-constrained applications. Its small size, combined with its high level of integration, allows for the development of miniature wireless receivers without compromising on performance.

In summary, the MICRF505LYML from Microchip Technology is a versatile and powerful RF receiver IC that offers a balance of performance, power efficiency, and ease of use, making it an excellent choice for developers in the wireless communication space.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0330 $60.6600
47+ $2.4890 $116.9830
72+ $2.4105 $173.5560
100+ $2.3331 $233.3100
129+ $2.2557 $290.9853
172+ $2.0224 $347.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess