EN
  • EN
  • DE

MICRF220AYQS TR

Part No MICRF220AYQS TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description RCVR ASK/OOK 300-450MHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Sensitivity -112.5dBm
Data Rate (Max) 20kbps
Modulation or Protocol ASK, OOK
Applications General Purpose
Current - Receiving 6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 208428-MICRF220AYQS TR
Ultra Librarian 3D Model Ultra Librarian MICRF220AYQS TR CAD Model

Description

The MICRF220AYQS TR from Microchip Technology is a sophisticated ASK/OOK RF receiver integrated circuit that is designed to offer a high-performance solution for a variety of wireless communication applications. This device operates in the Sub-GHz frequency band, making it suitable for applications such as remote keyless entry systems, garage door openers, home automation, and other consumer electronics that require reliable wireless connectivity.

Key Features

  • Frequency Range: The MICRF220AYQS TR operates in the 300MHz to 450MHz frequency range, providing flexibility for use in different regional RF standards and applications.
  • Modulation: It supports Amplitude Shift Keying (ASK) and On-Off Keying (OOK) modulation schemes, which are widely used for simple and cost-effective wireless systems.
  • Sensitivity: The device boasts a high sensitivity level, allowing it to detect weak signals, which is crucial for long-range communication and robust performance in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MICRF220AYQS TR is ideal for battery-operated devices, as it helps to extend battery life and reduce power-related costs.
  • Package: It comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The versatility of the MICRF220AYQS TR allows it to be used in a wide array of applications. Its robust performance makes it an excellent choice for:

  • Wireless alarm and security systems
  • Remote controls for consumer electronics
  • Industrial control and telemetry
  • Automotive remote keyless entry systems
  • Home automation and smart home devices

With its combination of high sensitivity, low power consumption, and support for popular modulation techniques, the MICRF220AYQS TR from Microchip Technology stands out as a reliable RF solution for designers looking to integrate wireless capabilities into their products.

You May Also Be Interested in

Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1564 $51.7536
57+ $1.7694 $100.8558
88+ $1.7141 $150.8408
121+ $1.6588 $200.7148
156+ $1.6035 $250.1460
209+ $1.4376 $300.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,035 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess