Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768459-AM3715CUSA
Popularity Medium
Supply and Demand Status Limited
Family Name AM3715
Introduction Date March 01, 2011
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3715CUSA CAD Model

Description

The AM3715CUSA is a high-performance microprocessor from Texas Instruments, designed to meet the demanding requirements of modern embedded applications. This versatile and powerful processor is part of the Sitara™ family, which is known for its robust architecture, rich set of peripherals, and low-power consumption, making it an ideal choice for a wide range of industrial, consumer, and automotive applications.

Key Features:

  • High-Performance ARM Cortex-A8 Core: At the heart of the AM3715CUSA lies an ARM Cortex-A8 processor core which can run up to 1 GHz, delivering the computational power needed for intensive tasks and multitasking environments.
  • Integrated Graphics Processing: The device includes a POWERVR™ SGX Graphics Accelerator, which provides advanced 2D/3D graphics capabilities, enabling rich graphical user interfaces and high-quality visual experiences.
  • Comprehensive Connectivity: A wide array of connectivity options are available, including USB 2.0 OTG with PHY, HS USB 2.0 Host, and multiple UARTs, SPI, I2C, and SD/MMC interfaces for flexible peripheral and memory expansion.
  • Enhanced Display Support: The processor supports a variety of display interfaces, including RGB, LVDS, and touch screen controllers, allowing for the creation of sophisticated user interfaces and display solutions.
  • Low-Power Operation: Designed with power efficiency in mind, the AM3715CUSA incorporates SmartReflex™ technologies for advanced power and thermal management, ensuring optimal performance with minimal power usage.
  • Robust Security Features: Security is a priority in the design of the AM3715CUSA, which includes features like a hardware cryptography accelerator, secure boot options, and a random number generator to protect sensitive data.

The AM3715CUSA provides a scalable solution that can be tailored to the needs of the end product. Its extensive documentation and support from Texas Instruments make it a reliable and well-supported choice for developers looking to create innovative and high-performing devices.

Applications:

  • Industrial Automation
  • Portable Data Terminals
  • Medical Devices
  • Navigation Systems
  • Home Automation and Smart Appliances

With its combination of performance, graphics, and connectivity integrated into a single chip, the AM3715CUSA from Texas Instruments stands out as a comprehensive solution for a multitude of sophisticated electronic designs.

You May Also Be Interested in

Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8748 $81.8748
2+ $67.1794 $134.3588
3+ $65.0801 $195.2403
4+ $62.9806 $251.9224
5+ $60.8813 $304.4065
7+ $54.5832 $382.0824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 765 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention