Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr SparkFun Electronics
Package Bulk
Product Status Obsolete
Platform Arduino
Type RF
Function Cellular
Utilized IC / Part MG2639
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8526.91.0020
Win Source Part Number 788418-CEL-13120
Ultra Librarian 3D Model Ultra Librarian CEL-13120 CAD Model

Description

Expand the capabilities of your evaluation board with the 788418-CEL-13120 expansion board from SparkFun Electronics.

  • Applications: Cellular
  • Compatible IC: MG2639
  • Package: Bulk
  • Standard Package: 1 piece
  • Platform: Arduino
  • Moisture Sensitivity Level: 1 (Unlimited)
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
BOOSTERPACK PLUG-IN MOD W/ANT / CC2564 Bluetooth Evaluation Board
Need more? Email Us
ECAD model for BOOST-CC2564MODA
Seeed Technology Co., Ltd
GROVE LOUDNESS SENSOR / LM2904 Analog Sound Sensor Grove Board
Lowest to $87.7022
ECAD model for 101020063
Digilent, Inc.
PMOD SF3 32MB SERIAL NOR FLASH
Need more? Email Us
ECAD model for 410-340
STMicroelectronics
SENSOR BOARD WITH STM32F446VET6
Need more? Email Us
ECAD model for B-F446E-96B01A
Adafruit Industries LLC
STEMMA QT SCD-41 CO2 HUMID TEMP / SCD41 Carbon Dioxide (CO2), Humidity, Temperature Sensor Qwiic, STEMMA QT Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 5190
Adafruit Industries LLC
ADAFRUIT LSM6DS3TR-C 6-DOF ACCEL
Need more? Email Us
ECAD model for 4503
Seeed Technology Co., Ltd
CAMERA SHIELD VC0706 OV7725 / OV7725, VC0706 Camera Sensor Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 103990057
STMicroelectronics
X-NUCLEO-IKS01A3
Need more? Email Us
ECAD model for X-NUCLEO-IKS01A3
Seeed Technology Co., Ltd
GROVE LED STRING LIGHT / AIC1896 LED Driver Grove Board
Need more? Email Us
ECAD model for 104020005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention