Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Analog
Number of Channels 1
Max On Resistance 150 Ohm
Single Supply Voltage (V+) 6 V to 18.5 V
Temperature Range - Operating -30°C to 75°C (TA)
Case / Package 30-PDIP
Win Source Part Number 070807-LC78212
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC78212 CAD Model

Description

ON Semiconductor LC78212 Analog Function Switch

The ON Semiconductor LC78212 is a high-performance analog function switch designed to cater to a wide range of applications, including audio and video signal routing, industrial automation, and test equipment. This versatile component is engineered to deliver reliable performance in switching analog signals with minimal distortion and high signal integrity.

Key Features:

  • Low Crosstalk: The LC78212 ensures minimal interference between channels, which is crucial for maintaining the quality of the signal in audio and video applications.
  • High Off-Isolation: High off-isolation characteristics prevent signal leakage when channels are in the off state, ensuring that signals are routed cleanly without any unwanted noise.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various system designs, the LC78212 offers flexibility in integration with different circuit architectures.
  • Low Distortion: The switch is designed to keep harmonic distortion to a minimum, preserving the integrity of the original signal as it is routed through the device.

Applications:

The LC78212 is suitable for multiple applications where high-quality analog signal routing is required. It is commonly used in:

  • Audio/Video Receivers
  • Professional Mixing Consoles
  • Signal Distribution Systems
  • Measurement and Test Equipment

Technical Specifications:

The LC78212 operates with a control voltage range that allows for easy interfacing with digital logic levels. It features a low on-resistance, which translates to minimal signal attenuation when the switch is active. The device also provides a broad frequency response, ensuring that high-fidelity signals are passed through without significant loss or alteration.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the LC78212 is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's robust construction guarantees long-term reliability, making it a trusted choice for engineers and designers seeking a high-quality analog function switch.

You May Also Be Interested in

NXP / Nexperia
CBTL04082A/B is an 8-to-4 bidirectional differential channel multiplexer/demultiplexer switch for PCI Express Generation 2 (Gen2) applications.
Lowest to $1.7763
ECAD model for CBTL04082BBS
Broadcom Limited
PEX8714-AB80BI G
Lowest to $174.4361
ECAD model for PEX8714-AB80BI G
NXP / Nexperia
High-performance DisplayPort/PCIe Gen2 hex display multiplexer
Lowest to $7.2799
ECAD model for CBTL06122BHF
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Need more? Email Us
ECAD model for CBTL02042A
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $2.5116
ECAD model for TS3V340RGYRG4
Diodes Incorporated
IC ETHERNET SWITCH QUAD 16SOIC / Analog Multiplexer Quad 2:1 16-Pin SOIC N Tube
Lowest to $1.4305
ECAD model for PI5L200WE
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $1.0135
ECAD model for TS3V340DRG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention