Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Frequency 300MHz to 440MHz
Sensitivity -97dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 104141-MICRF022BM-FS24
Ultra Librarian 3D Model Ultra Librarian MICRF022BM-FS24 CAD Model

Description

Product Overview: MICRF022BM-FS24 from Microchip Technology

The MICRF022BM-FS24 is a high-performance, QwikRadio® UHF ASK/FSK Transmitter designed by Microchip Technology to cater to the needs of low-power wireless applications. This versatile device operates in the 2400-2483.5 MHz ISM (Industrial, Scientific, and Medical) frequency band, making it suitable for a wide range of applications, including remote control systems, home automation, and wireless sensor networks.

With its advanced features and capabilities, the MICRF022BM-FS24 stands out as a reliable solution for designers looking to integrate wireless communication into their projects. The transmitter is capable of both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation, providing flexibility in the choice of modulation schemes to best suit the application's requirements.

Key Features:

  • Frequency Range: The device operates in the 2.4 GHz ISM band, offering a wide frequency range for various wireless applications.
  • Modulation: Supports both ASK and FSK modulation, allowing for robust and efficient wireless communication.
  • Output Power: The MICRF022BM-FS24 is capable of delivering up to +10 dBm of output power, ensuring strong signal transmission over distance.
  • Low Power Consumption: Designed for battery-powered applications, it features a low current consumption that extends battery life.
  • Easy Integration: The compact surface-mount package allows for easy integration into a variety of circuit designs.
  • Regulatory Compliance: By operating in the license-free ISM band, the transmitter complies with global regulatory standards, simplifying the deployment of wireless solutions.

The MICRF022BM-FS24 also boasts a high level of integration, which minimizes the need for external components, thereby reducing the overall solution size and cost. This makes it an ideal choice for applications where space and budget are of concern.

In summary, the MICRF022BM-FS24 from Microchip Technology is a versatile and powerful transmitter that offers a balance of performance, power efficiency, and ease of use, making it an excellent choice for developers looking to add wireless capabilities to their products.

You May Also Be Interested in

ON Semiconductor
ANALOG CAR RADIO TUNER / * RF Receiver
Lowest to $3.7113
ECAD model for LA1780MA-A-MPB-E
U-blox
GPS MODULE ROM TCXO
Lowest to $12.2865
ECAD model for MAX-M8Q
Maxim Integrated
RECEIVER XM SATELLITE 44TQFN
Lowest to $5.4305
ECAD model for MAX2141ETH/V+
NXP / Nexperia
IC CAR RADIO TUNER ANALOG 32SOIC
Need more? Email Us
ECAD model for TEF6613T/V1,518
ON Semiconductor
HOME TUNER IC / * RF Receiver
Need more? Email Us
ECAD model for LA1836M-TLM-E
ON Semiconductor
HOME TUNER IC / * RF Receiver
Lowest to $0.3881
ECAD model for LA1827M-TLM-E
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $74.8186
ECAD model for ZOE-M8B-0
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $869.2538
ECAD model for BCM85810RHILGG
Microchip Technology
RF RX ASK/OOK 850-950MHZ 16QSOP / series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Lowest to $7.2540
ECAD model for MICRF221AYQS-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention