EN
  • EN
  • DE

MIC95410YFL-TR

Part No MIC95410YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10FQFN / Power Switch/Driver 1:1 N-Channel 10-FQFN (1.2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 9V
Supply Voltage - Operating Not Required
Rds On (Typ) 6.6mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 10-FQFN (1.2x2)
Package / Case 10-PowerVFQFN
Base Product Number MIC95410
Other Names 1611-MIC95410YFL-CT,-MIC95410YFL-TR,1611-MIC95410YFL-DKRINACTIVE,576-4867-1,576-4867-2,1611-MIC95410YFL-DKR,1611-MIC95410YFL-CT,1611-MIC95410YFL-CTINACTIVE,576-4867-6,-MIC95410YFLTR,1611-MIC95410YFL-DKR,MIC95410YFL TR,-MIC95410YFL TR,-MIC95410YFL TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253240-MIC95410YFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC95410YFL-TR CAD Model

Description

Product Overview: MIC95410YFL-TR from Microchip Technology

The MIC95410YFL-TR is a high-performance, integrated load switch offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced component is designed to provide a controlled and efficient means of turning on and off power to various system loads, making it an essential part of power management in electronic circuits.

The MIC95410YFL-TR is notable for its low on-resistance, which ensures minimal voltage drop and power loss when the switch is in the ON state. This characteristic is particularly beneficial for battery-powered devices where energy efficiency is critical. The device operates over a wide input voltage range, catering to a broad spectrum of applications and making it a versatile choice for designers.

Featuring a quick output discharge and thermal shutdown protection, the MIC95410YFL-TR enhances the safety and reliability of the systems it is integrated into. The quick discharge capability ensures that the load is rapidly powered down when necessary, while the thermal protection guards against overheating, thereby preventing damage to the load switch and the system as a whole.

The device comes in a compact, lead-free package that is RoHS compliant, reflecting Microchip Technology's commitment to environmental responsibility. The MIC95410YFL-TR's small footprint makes it an excellent choice for space-constrained applications, without compromising on performance.

With its built-in control features, such as under-voltage lockout and an enable input, the MIC95410YFL-TR provides a high level of control to the system designer. These features contribute to the overall stability and efficiency of the power management system, ensuring that the connected loads are protected from abnormal operating conditions.

In summary, the MIC95410YFL-TR load switch from Microchip Technology is a robust and energy-efficient solution for managing power in electronic systems. Its advanced features and compact design make it an ideal choice for a wide range of applications, including portable devices, consumer electronics, and industrial controls.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess