EN
  • EN
  • DE

AT29C256-250DC

Part No AT29C256-250DC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220221-AT29C256-250DC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C256-250DC CAD Model

Description

Microchip Technology AT29C256-250DC Overview

The AT29C256-250DC is a high-performance 256K (32K x 8) Parallel EEPROM designed by Microchip Technology, renowned for its reliability and ease of use. This EEPROM provides data storage solutions for a wide range of applications that require fast access, low power consumption, and long-term data retention.

Key Features

  • Density: 256K-bit (32K x 8)
  • Access Time: 250ns
  • Operating Voltage: 5V ±10% for read and write operations
  • Endurance: 10,000 write cycles with a data retention of 10 years
  • Programming: Byte-by-byte or page mode (64 bytes)

Performance and Reliability

The AT29C256-250DC is designed for high-speed operations with an access time of 250 nanoseconds, making it suitable for performance-critical applications. Its robust design ensures an endurance of 10,000 write cycles with a data retention of 10 years, providing a reliable solution for data storage needs. Additionally, its byte-by-byte and page mode programming options offer flexibility for different programming requirements.

Applications

This EEPROM is ideal for applications that require fast and reliable non-volatile memory. Typical applications include, but are not limited to, the following sectors:

  • Telecommunications
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Package and Quality

The AT29C256-250DC comes in a durable ceramic DIP (Dual In-line Package) that ensures a reliable connection to a PCB and is suitable for through-hole mounting. Microchip Technology's commitment to quality means that this product is manufactured to the highest standards, ensuring consistent performance across various conditions.

In summary, the Microchip Technology AT29C256-250DC EEPROM offers a blend of speed, reliability, and flexibility, making it an excellent choice for designers who require a dependable and high-performing non-volatile memory solution.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess