EN
  • EN
  • DE

19000005084

Part No 19000005084
Manufacturer HARTING
Catalog Cable and Cord Grips
Description CBL CLAMP M20 10-14MM BRASS IP68
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206643-19000005084
Manufacturer HARTING
Category Cables, Wires - Management- Cable and Cord Grips
Series Han®
Package Bag
Product Status Active
Type Cable Gland
Outside Cable Diameter (Min) 0.394" (10.00mm)
Outside Cable Diameter (Max) 0.551" (14.00mm)
Thread Size M20
Ingress Protection IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Ultra Librarian 3D Model Ultra Librarian 19000005084 CAD Model

Description

The Han® HMC Connector Series from HARTING is a robust and versatile solution for industrial applications requiring high performance and reliability in harsh environments. These heavy-duty power connectors are designed to withstand demanding conditions, offering exceptional durability and protection against dust, water, and other contaminants.

Key Features

  • High durability with over 10,000 mating cycles
  • IP65 protection against dust and water ingress
  • High-performance grounding contacts for reliable signal transmission
  • Crimp contacts with special HMC gold surface and constant spring force
  • Compatible with Han-Modular® Connector System for flexible connectivity

Applications

  • Industrial machinery and equipment
  • Transportation systems
  • Renewable energy installations
  • Oil and gas exploration
  • Marine and offshore applications

Technical Specifications

  • Material: Brass
  • Cable diameter: 10-14mm
  • Thread size: M20
  • IP rating: IP68
  • Connection type: Crimp
  • Current rating: 40A
  • Voltage rating: 1000V

Benefits

  • Ensures reliable power transmission in demanding environments
  • Provides long-lasting performance with minimal maintenance
  • Offers flexibility in connecting various signal and power configurations
  • Contributes to the overall safety and reliability of industrial systems

Overall, the Han® HMC Connector Series from HARTING is an ideal choice for applications where durability, reliability, and performance are critical considerations.

You May Also Be Interested in

Heyco Products Corporation
CABLE GRIP 2.5-6.35MM PG7
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 6-10.5MM 11/16-24
Need more? Email Us
LAPP
CABLE GLAND 3.5-8MM PG9 POLY
Lowest to $2.3407
Amphenol Sine Systems Corp
CABLE GRP 6-10.5MM 11/16-24 ZINC
Need more? Email Us
HARTING
CABLE GLAND 13-18.01MM PG21
Need more? Email Us
Amphenol
CABLE GRIP 13.5-16.99MM 15/16-20
Need more? Email Us
Molex, LLC
CABLE GRIP RA 17.45-20.63MM 3/4\
Need more? Email Us
Heyco Products Corporation
FLEX LTF 13 BLACK W/3171 NUT
Lowest to $1.7360
Amphenol Sine Systems Corp
CABLE GRIP 19-21.5MM ZINC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9591 $64.7955
11+ $10.6329 $116.9619
17+ $10.3003 $175.1051
24+ $9.9688 $239.2512
30+ $9.6362 $289.0860
41+ $8.6394 $354.2154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess