EN
  • EN
  • DE

MIC94040YFL-TR

Part No MIC94040YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 3A 0.082Ohm 4-Pin FDFN T/R / IC LOAD SW HISIDE 3A 4-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 3A
Rds On 28mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-WQFN, 4-MLF
Supplier Device Package 4-MLF (1.2x1.2)
Family Part Number MIC94040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759337-MIC94040YFL-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC94040
Introduction Date May 30, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC94040YFL-TR CAD Model

Description

The MIC94040YFL-TR is a high-quality, integrated circuit produced by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This particular device is a part of Microchip's portfolio of power management solutions and is designed to deliver optimal performance in a wide range of applications.

Key Features

  • Load Switch: The MIC94040YFL-TR serves as a high-side load switch, providing a simple and efficient way to turn on and off power to a subsystem or component, thereby helping to extend battery life and reduce power consumption when not in use.
  • Low On-Resistance: It features a low on-resistance (RON), which minimizes voltage drop and power loss across the switch, ensuring efficient power management and delivery to the load.
  • Input Voltage Range: The device operates over a wide input voltage range, making it suitable for various applications from battery-powered devices to industrial systems.
  • Current Limit: Incorporated with a current limit feature, the MIC94040YFL-TR provides protection against overcurrent conditions, safeguarding both the load switch and the downstream components from potential damage.
  • Thermal Shutdown: A thermal shutdown mechanism is also built into the device, which prevents overheating by automatically turning off the switch if the junction temperature exceeds safe operating limits.

Applications

The MIC94040YFL-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones, tablets, and wearable technology
  • Portable medical devices
  • Power distribution controls
  • Industrial and automotive systems

Package and Availability

The device is offered in a compact, lead-free package and is designated with the suffix 'TR' to indicate tape and reel packaging, which is suitable for automated assembly processes. The MIC94040YFL-TR is available for order and can be sourced directly from Microchip Technology or through authorized distributors.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4357 $50.2495
85+ $1.1780 $100.1300
135+ $1.1412 $154.0620
185+ $1.1044 $204.3140
235+ $1.0676 $250.8860
315+ $0.9571 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess