LTC2915HTS8-1#TRPBF - Voltage Monitor with Adjustable Threshold
The LTC2915HTS8-1#TRPBF is a precision voltage monitor from Linear Technology designed to safeguard various electronic systems by monitoring their supply voltages. This component offers a high degree of flexibility through its adjustable threshold feature, making it an ideal solution for a wide range of applications, including portable devices, computers, and industrial equipment.
Key Features
- Adjustable Voltage Threshold: Users can set the voltage threshold to their desired level to ensure that the device operates within safe voltage parameters.
- High Accuracy: The LTC2915 offers tight accuracy specifications, ensuring reliable voltage monitoring and system protection.
- Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it suitable for battery-operated devices.
- Wide Operating Temperature Range: The 'H' grade version, encapsulated in a TSOT-23 package, operates over a temperature range of -40°C to 125°C, ensuring performance in harsh environments.
- Compact Form Factor: The small TSOT-23 package is ideal for space-constrained applications.
Applications
- Portable and Battery-Powered Equipment
- Computers and Servers
- Industrial Systems
- Automotive Electronics
- Telecommunication Systems
Product Specifications
The LTC2915HTS8-1#TRPBF voltage monitor includes a variety of specifications that make it a reliable choice for voltage monitoring needs:
- Package: TSOT-23
- Number of Voltages Monitored: Single
- Threshold Voltage: Adjustable
- Supply Voltage: Operates from a 2.7V to 5.5V supply
- Reset Timeout: Adjustable with an external capacitor
- Output Type: Push-Pull
The LTC2915HTS8-1#TRPBF is a testament to Linear Technology's commitment to providing advanced monitoring solutions that enhance the reliability and performance of electronic systems. Its adjustable threshold, high accuracy, and low power consumption make it an essential component for any application where voltage monitoring is critical.