EN
  • EN
  • DE

PS10NG-G

Part No PS10NG-G
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWM CONTROLLER 14SOIC  /  Power Supply Controller Power Supply Sequencer 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tube
Applications Power Supply Sequencer
Voltage - Supply -90V ~ -10V
Current - Supply 400 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PS10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 53
Win Source Part Number 1218978-PS10NG-G
Ultra Librarian 3D Model Ultra Librarian PS10NG-G CAD Model

Description

The PS10NG-G is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronic applications that demand high reliability, efficiency, and flexibility. The PS10NG-G is part of Microchip's extensive portfolio of semiconductor products and is ideal for use in various industries including automotive, aerospace, consumer electronics, and industrial automation.

Key Features

  • Advanced Technology: The PS10NG-G is built on Microchip's advanced technology platform, ensuring superior performance and longevity.
  • High Efficiency: Engineered for optimal power management, this product delivers high efficiency, which is critical for energy-sensitive applications.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained designs without compromising functionality.
  • Robust Construction: The robust construction of the PS10NG-G ensures that it can withstand harsh environments and extended use.
  • Easy Integration: With its user-friendly interface, the PS10NG-G can be easily integrated into existing systems, reducing development time and cost.

Applications

The versatility of the PS10NG-G makes it suitable for a wide range of applications. It can be utilized in power supply circuits, embedded systems, and IoT devices, where stable and reliable power management is crucial. Additionally, its robustness makes it an excellent choice for automotive electronics, industrial control systems, and aerospace components that require high standards of performance and durability.

Product Specifications

The PS10NG-G is designed to meet the stringent specifications required by today's electronic devices. It operates within a specified temperature range and adheres to industry standards for safety and quality. For detailed technical specifications, customers are advised to consult the product datasheet or contact Microchip Technology's customer support team.

Note: The information provided here is a general description of the PS10NG-G product from Microchip Technology. For more detailed information, including pricing and availability, please visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Intersil
Lowest to $2.8378
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess