EN
  • EN
  • DE

MIC6315-44D2UY-TR

Part No MIC6315-44D2UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-143
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-253-4, TO-253AA
Case / Package SOT-143
Family Name MIC6315
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC6315-44D2UY-DKR, MIC6315-44D2UY TR, MIC6315-44D2UY-CT, MIC6315-44D2UYTR-ND, MIC6315-44D2UY TR-ND, MIC6315-44D2UYTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927140-MIC6315-44D2UY-TR
Ultra Librarian 3D Model Ultra Librarian MIC6315-44D2UY-TR CAD Model

Description

The MIC6315-44D2UY-TR from Microchip Technology is a robust, low-power voltage supervisor designed to monitor voltage levels in a wide range of electronic applications. This component is crucial for systems that require a high degree of reliability and operational stability, as it ensures that all voltage thresholds are maintained within specified limits, safeguarding the system against potential damage due to power fluctuations.

Key Features

  • Voltage Threshold: The MIC6315 offers a precise voltage threshold of 4.4V, which is ideal for monitoring 5V power supplies and ensuring they are within acceptable limits.
  • Reset Timeout Delay: It comes with a built-in delay feature that provides a reset timeout of 140ms (minimum), allowing sufficient time for the system to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for energy-sensitive applications, this voltage supervisor consumes a minimal amount of power, which helps in extending the battery life of portable devices.
  • High Accuracy: The MIC6315 offers high accuracy in voltage monitoring, ensuring reliable system performance and protection.
  • Operating Temperature: It operates over a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environmental conditions.
  • Packaging: The device is available in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The MIC6315-44D2UY-TR is versatile and can be used in various applications, including but not limited to:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

With its precision voltage monitoring and power-saving features, the MIC6315-44D2UY-TR from Microchip Technology is an essential component for designers looking to enhance system reliability and performance. Its compact form factor and ease of integration make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4581 $59.5530
310+ $0.3760 $116.5600
480+ $0.3642 $174.8160
660+ $0.3524 $232.5840
850+ $0.3407 $289.5950
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess