EN
  • EN
  • DE

MIC5800YM

Part No MIC5800YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 4/8-Bit Parallel-Input Latched Drivers | IC DRVR LATCH 4BIT PAR IN 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 4
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Load Voltage (V) 50V (Maximum)
Current - Output (Maximum) 500mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MIC5800
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1223221-MIC5800YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5800YM CAD Model

Description

Microchip Technology MIC5800YM Product Overview

The MIC5800YM is a high-performance integrated circuit from Microchip Technology, designed to provide reliable and efficient control for a wide range of applications. This robust component is part of the Microchip's portfolio of Serial Interface Latched Drivers, which are known for their ease of use and integration into various electronic systems.

At the core of the MIC5800YM's functionality is its ability to function as a serial-input, parallel-output latched driver. This makes it an ideal solution for expanding output ports in microcontroller-based systems, where controlling numerous outputs is necessary but available GPIO pins are limited. The device allows for serial data input, which is then converted into parallel output, driving multiple lines simultaneously.

The MIC5800YM is designed with 8-bit serial-in/parallel-out shift registers, which provide the user with the ability to control up to 8 outputs with a single device. This can be particularly useful in applications such as LED displays, relay controls, and other systems requiring multiple output controls. Additionally, the device features an output voltage of 50V and output current of 150mA per channel, making it suitable for driving a wide range of loads.

One of the key advantages of the MIC5800YM is its built-in latch function. This feature allows the outputs to remain in their last state even when the input data changes, providing stability and consistency in the output control. The latch function is especially beneficial in applications where a steady output is critical, such as in industrial control systems.

For ease of integration, the MIC5800YM is available in a compact 18-pin SOIC package, which is widely used and easy to handle in PCB design and manufacturing processes. This packaging, along with the device's built-in features, makes it a versatile and convenient choice for designers looking to simplify their output control systems without sacrificing performance or reliability.

In summary, the Microchip Technology MIC5800YM is a powerful and versatile latched driver that provides a simple and efficient solution for expanding output capabilities in microcontroller-based systems. Its serial input and parallel output functionality, combined with high-voltage and current capabilities, make it a valuable component for a variety of applications.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess