EN
  • EN
  • DE

E3FB2004F

Part No E3FB2004F
Manufacturer Omron
Catalog OEM Parts (C - E)
Description Omron Fotocellen E3FB-DN12 2M - E3FB2004F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material Metal
Win Source Part Number 976524-E3FB2004F
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E3FB2004F CAD Model

Description

The Omron E3FB2004F is a photoelectric sensor designed for object detection in industrial automation and other applications. It's a cylindrical-type sensor known for its robust construction and reliable performance. The E3FB series sensors are widely used for their ease of installation and consistent detection capabilities.

Applications:

  • Conveyor systems: Detecting the presence or absence of objects on a moving conveyor belt.
  • Packaging machinery: Ensuring proper alignment and filling of packages.
  • Automated assembly lines: Detecting parts for robotic assembly processes.
  • Door and gate control: Sensing the presence of objects for automatic door or gate operation.
  • Material handling: Monitoring the flow of materials in warehouses and distribution centers.

Features:

  • Through-beam sensing: Employs a separate emitter and receiver for reliable detection of opaque objects.
  • Cylindrical housing: Provides a robust and easy-to-mount design.
  • Long sensing distance: Offers a considerable detection range, typically several meters.
  • IP67 protection: Resistant to dust and water, making it suitable for harsh environments.
  • Visible red light source: Simplifies alignment and setup.

Benefits:

  • Reliable object detection: Through-beam sensing ensures accurate and consistent detection.
  • Reduced downtime: Robust construction and IP67 rating minimize the risk of sensor failure.
  • Easy installation and setup: Cylindrical housing and visible light source simplify installation and alignment.
  • Improved automation efficiency: Accurate object detection enhances the efficiency of automated systems.
  • Versatile application: Suitable for a wide range of industrial automation applications.

Specifications:

Specific specifications for the E3FB2004F typically include:

  • Sensing Method: Through-beam
  • Sensing Distance: Varies depending on the model, often several meters (e.g., up to 20 meters)
  • Light Source: Red LED
  • Supply Voltage: 12 to 24 VDC
  • Output Type: NPN or PNP (specify when ordering)
  • Response Time: Typically in the milliseconds range
  • Housing Material: Metal or plastic (depending on the specific model)
  • Protection Rating: IP67

Designers should consult the Omron datasheet for the E3FB2004F to ensure correct implementation and performance in their specific application.

You May Also Be Interested in

Yageo
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.0836
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2420
TDK Corporation
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TT Electronics
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess