EN
  • EN
  • DE

TSH10ID

Part No TSH10ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 140MHZ 8SO / Op Amp Single Wideband Amplifier ±6V 8-Pin SO N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 150 V/μs
GBP - Gain Bandwidth Product 140MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 798472-TSH10ID
Popularity Medium
Supply and Demand Status Balance
Family Name TSH10
Introduction Date June 25, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSH10ID CAD Model

Description

STMicroelectronics TSH10ID Product Overview

The TSH10ID by STMicroelectronics is a high-performance operational amplifier designed to meet the demanding needs of a wide range of electronic applications. This precision op-amp features low noise, low distortion, and high output current capability, making it an ideal choice for audio and instrumentation applications where clarity and accuracy are paramount.

Key Features

  • High Slew Rate: The TSH10ID offers a high slew rate, ensuring rapid response times and the ability to handle rapid signal changes with ease, which is critical for high-speed signal processing.
  • Low Noise Performance: With its low noise characteristics, the TSH10ID ensures a clean signal path, minimizing the introduction of unwanted noise and preserving signal integrity.
  • Low Total Harmonic Distortion (THD): The device's low THD makes it an excellent choice for high-fidelity audio applications, where maintaining the purity of the original signal is essential.
  • Wide Bandwidth: The operational amplifier provides a wide bandwidth, allowing it to handle a broad range of frequencies without compromising signal quality.
  • High Output Current: Capable of delivering high output current, the TSH10ID can drive heavier loads, expanding its utility in various applications.
  • Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying the power supply design and making it suitable for battery-operated devices.

Applications

The versatility of the TSH10ID makes it a suitable component for a diverse array of applications, including:

  • Professional audio equipment
  • High-quality audio amplification
  • Active filters and signal conditioning
  • Instrumentation and control systems
  • Analog-to-digital converter (ADC) drivers

In conclusion, the TSH10ID from STMicroelectronics is a robust and reliable operational amplifier that offers superior performance for applications requiring high-speed, low-noise, and high-fidelity signal processing. Its combination of features makes it an excellent choice for designers looking to enhance the performance of their audio, instrumentation, or control systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess