Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 15mA
Voltage - Input 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 058730-MIC5191YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5191YMM CAD Model

Description

Microchip Technology MIC5191YMM Voltage Regulator

The MIC5191YMM is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply to sensitive electronic circuits. This precision voltage regulator is housed in a compact MSOP-8 package, making it an ideal choice for space-constrained applications.

The MIC5191YMM boasts an impressive dropout voltage of typically 500mV at full load, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing battery life is crucial.

With an output voltage accuracy of ±1%, the MIC5191YMM provides precise voltage regulation, which is essential for powering sensitive analog and digital circuits that require a stable voltage for optimal performance. The device can supply up to 500mA of output current, catering to a wide range of applications from microcontrollers to RF devices.

One of the key features of the MIC5191YMM is its fast transient response, which helps to maintain voltage stability under dynamic load conditions, such as when a device transitions from a low power state to a high power state. This makes the MIC5191YMM particularly suitable for applications that experience rapid changes in load, such as communication devices and high-speed data processors.

The device also includes a range of protective features to ensure the longevity and reliability of the end application. These include thermal shutdown protection, which prevents damage from overheating, and current limit protection, which safeguards the device and the load from excessive current draw.

Furthermore, the MIC5191YMM offers low quiescent current, which minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system it powers.

In summary, the Microchip Technology MIC5191YMM is a versatile and robust voltage regulator that provides accurate, low-dropout voltage regulation with excellent transient response and protective features. Its small form factor and high efficiency make it an excellent choice for a wide variety of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for M5237ML CF0J
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Need more? Email Us
ECAD model for MIC5156YM
ON Semiconductor
IC REG CTRLR DUAL OUT 8SOIC
Need more? Email Us
ECAD model for MC33567D-1R2
Microchip Technology
IC REG CTRLR SGL MULTI 14SOIC
Need more? Email Us
ECAD model for MIC5157YM
ON Semiconductor
IC REG CTRLR DUAL 1.2/2.3V 8SOIC
Need more? Email Us
ECAD model for MC33567D-3R2G
Panasonic
Silicon planar type
Need more? Email Us
ECAD model for MA3075-M
Microchip Technology
IC LNR REG CTRLR 1OUT SOT23-5 / Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Need more? Email Us
ECAD model for TC573302ECTTR
Semtech Corporation
Ultra Low Output Voltage Dual Linear FET Controller
Lowest to $2.7502
ECAD model for SC338AIMSTR
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.7221
ECAD model for MIC5156BM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention