Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 2.7mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 023319-MIC5156YM
Ultra Librarian 3D Model Ultra Librarian MIC5156YM CAD Model

Description

Microchip Technology MIC5156YM

The MIC5156YM is a sophisticated, high-performance voltage regulator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is an essential component for applications requiring stable and precise voltage regulation, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Adjustable Output: The MIC5156YM offers an adjustable output voltage, giving designers the flexibility to set the voltage to the desired level according to the needs of their specific application.
  • High Accuracy: This regulator provides high accuracy in voltage regulation, ensuring that the output remains stable even under varying load conditions, which is crucial for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature of the MIC5156YM means that it can continue to provide a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Thermal Protection: Thermal protection is built-in to safeguard the device from overheating, thus enhancing its reliability and longevity.
  • Current Limiting: The current limiting capability prevents damage to the regulator from overcurrent conditions, adding an extra layer of protection for both the MIC5156YM and the overall system.

Applications

The MIC5156YM is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-performance digital systems
  • Microprocessor and microcontroller-based systems
  • Portable and battery-powered devices
  • Linear power supplies
  • Post-regulation for switching power supplies

With its robust design and comprehensive feature set, the MIC5156YM from Microchip Technology is an optimal solution for designers looking to enhance the performance and reliability of their power management systems. Whether it's for consumer electronics, industrial applications, or sophisticated computing devices, the MIC5156YM provides the precision and stability needed for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Lowest to $11.6213
ECAD model for L1087MPX-3.3
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC2835D
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.7221
ECAD model for MIC5156BM
Microchip Technology
IC REG CTRLR SGL POS ADJ SOT23-6
Need more? Email Us
ECAD model for MIC5159BM6TR
Panasonic
Silicon planar type
Need more? Email Us
ECAD model for MA3075-M
Microchip Technology
IC LNR REG CTRLR 1OUT SOT23-5 / Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Need more? Email Us
ECAD model for TC573302ECTTR
Renesas Electronics America
Need more? Email Us
ECAD model for M5237ML CF0J
ON Semiconductor
IC REG CTRLR DUAL OUT 8SOIC
Need more? Email Us
ECAD model for MC33567D-1R2
Microchip Technology
IC REG CTRLR SGL POS ADJ 10MSOP
Lowest to $1.3489
ECAD model for MIC5190YMM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention