Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Series SMART
Package Tray
Product Status Obsolete
Transformer Type ADSL
Mounting Type Through Hole
Dimension 1.929" L x 0.524" W (49.00mm x 13.30mm)
Height - Seated (Max) 0.492" (12.50mm)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Standard Package 45
Win Source Part Number 1047941-B8049E
Ultra Librarian 3D Model Ultra Librarian B8049E CAD Model

Description

The B8049E is a pulse transformer manufactured by Pulse Electronics. Pulse transformers are specialized transformers designed for applications involving fast switching signals or pulses. They are commonly used for isolation, impedance matching, and signal shaping in various electronic circuits.

Applications

  • Gate driver circuits
  • Isolated power supplies
  • Signal isolation
  • Interface circuits
  • Industrial controls

Features

  • High isolation voltage
  • Fast rise time
  • Low leakage inductance
  • Compact size
  • RoHS compliant

Benefits

  • Provides galvanic isolation
  • Improves signal integrity
  • Reduces noise and interference
  • Enables efficient power transfer
  • Meets environmental standards

Technical Specifications

The B8049E typically features an inductance value in the range of microhenries. The turns ratio is a critical parameter and depends on the specific application requirements (e.g., 1:1, 1:2, etc.). The isolation voltage can range from several hundred volts to several kilovolts, depending on the design. Leakage inductance is kept low to minimize ringing and overshoot. The operating temperature range is typically -40°C to +85°C or higher. The package is typically a surface mount type for automated assembly.

Consult the official Pulse Electronics datasheet for precise inductance values, turns ratio, isolation voltage, leakage inductance, and other electrical characteristics. The datasheet also includes information on package dimensions, recommended PCB layout, and soldering guidelines. These details are crucial for ensuring proper operation and reliable performance in the intended application.

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
ECAD model for H5143ANLT
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4148LNLT
Pulse
ROHS COMPLIANT | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $2.5599
ECAD model for H5008FNLT
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $9.5361
ECAD model for H5149NL
Pulse
Star Magnetics™ 10/100BASE-T Transformer Modules with PoE* Option and 1:1 Turns Ratios | XFRMR MODULE 2PORT 1:1 10/100
Need more? Email Us
ECAD model for H1305NL
Pulse
RoHS peak reflow temperature rating: 245C | XFRMR MAGNETIC 1PORT 1:1 10/100
Need more? Email Us
ECAD model for H1183NL
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD
Need more? Email Us
ECAD model for TX1264NL
Murata Power Solutions Inc.
TRANSFORMER PULSE 1:1 200VUS
Lowest to $11.5346
ECAD model for 1001C
Pulse
PULSE XFMR 1.4:1 100UH
Lowest to $29.4100
ECAD model for BX4286LNL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention