EN
  • EN
  • DE

MIC502YM

Part No MIC502YM
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Technology Bipolar
Applications Fan Controller
Supply Voltage - Operating 4 V to 13.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141860-MIC502YM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC502YM CAD Model

Description

Microchip Technology's MIC502YM Fan Management IC

The MIC502YM from Microchip Technology is a versatile and robust fan management integrated circuit (IC) designed to handle a wide range of cooling solutions in modern electronic systems. This IC is specifically engineered to control and manage the speed of DC brushless fans, which are commonly used in various applications such as personal computers, servers, telecommunication equipment, and other electronics that require thermal management.

One of the key features of the MIC502YM is its fan speed control capability. It utilizes a temperature-proportional fan speed control algorithm, which adjusts the fan speed in accordance to the system temperature. This ensures that the fan operates efficiently, providing adequate cooling when necessary while reducing noise and power consumption when the demand for cooling is lower.

The IC comes with a built-in fan fault detection mechanism that alerts the system in case of a fan failure, enabling timely maintenance or replacement, thereby preventing overheating and potential damage to the system. Additionally, the MIC502YM is equipped with a programmable temperature threshold, which allows designers to set the temperature at which the fan should start operating, providing further customization to meet specific system requirements.

Another important feature of this IC is its soft start function, which prevents inrush current at startup, thereby extending the fan's lifespan. The MIC502YM also supports frequency generation, which can be used for external monitoring of the fan's speed, ensuring that the system maintains optimal performance.

The MIC502YM is available in an 8-pin SOIC package, making it compact and easy to integrate into a variety of designs. Its operating voltage range of 4.5V to 13.2V allows for flexibility in different power environments, and its operational temperature range of -40°C to +125°C ensures reliable performance under extreme conditions.

Overall, the MIC502YM from Microchip Technology is an essential component for designers looking to implement an effective thermal management solution in their electronic systems, providing precise control, reliability, and customization options to meet the demands of modern electronics cooling.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess