EN
  • EN
  • DE

MIC4103YM

Part No MIC4103YM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 100V CMOS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 16 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 2A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 10ns, 6ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044763-MIC4103YM
Ultra Librarian 3D Model Ultra Librarian MIC4103YM CAD Model

Description

Microchip Technology MIC4103YM Product Overview

The MIC4103YM is a high-performance, Half-Bridge MOSFET driver designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is specifically engineered to provide efficient and reliable control for switching power circuits, making it an ideal choice for a wide range of applications, including motor control, DC-DC converters, and power management systems.

The MIC4103YM operates with an input voltage range of 4.5V to 18V, making it versatile for various power requirements. It features a low-side and high-side driver configuration that can drive a pair of N-Channel MOSFETs, providing a robust solution for your half-bridge power circuits. The device boasts a peak output current of up to 2A, which allows for the rapid charging and discharging of the gate capacitance of large power MOSFETs, thus ensuring swift and efficient switching performance.

One of the key advantages of the MIC4103YM is its adaptive non-overlapping gate drive, which helps prevent shoot-through by ensuring that both MOSFETs are not conducting simultaneously. This feature significantly enhances the safety and reliability of your power management system. Additionally, the driver includes under-voltage lockout protection that ensures the device operates only when the supply voltage is within an acceptable range, further safeguarding your power circuitry.

The MIC4103YM is designed with a bootstrap diode integrated into the package, simplifying the design and reducing external component count. The driver is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Moreover, its operating temperature range of -40°C to +125°C ensures reliable performance under extreme conditions.

In summary, the MIC4103YM from Microchip Technology is a highly capable and reliable half-bridge MOSFET driver that provides designers with a flexible and efficient solution for their power management and motor control needs. Its integrated features and robust design make it a valuable component in any power electronics system.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess