Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 11V ~ 50V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Rise / Fall Time 700ns, 500ns
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5020
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 711217-MIC5020YM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5020YM CAD Model

Description

Microchip Technology's MIC5020YM Product Overview

The MIC5020YM, from Microchip Technology, is a robust integrated circuit designed for driving inductive loads, specifically relays and solenoids, in a variety of applications. This high-side MOSFET driver is part of Microchip's extensive portfolio of power management solutions, catering to the needs of both industrial and automotive markets.

The device offers a low-voltage operation starting from 2.7V, making it suitable for low-power applications, while it can handle voltages up to 9V. Its low on-resistance ensures high efficiency, which is critical for battery-operated devices. Additionally, the MIC5020YM boasts an integrated charge pump that enhances its performance by maintaining a consistent gate drive for the MOSFET, ensuring reliable operation even under fluctuating supply conditions.

One of the key features of the MIC5020YM is its built-in protection against overcurrent conditions. This is achieved through a current-limiting function that prevents damage to the MOSFET by limiting the amount of current flowing through the circuit during overload conditions. Furthermore, the device includes thermal shutdown protection, which safeguards the IC and the load by turning off the output if the temperature exceeds a safe threshold.

The MIC5020YM is designed with practicality in mind, featuring an active-high logic input that simplifies the interface with microcontrollers or other control logic. Its compact 8-pin SOIC (Small Outline Integrated Circuit) package allows for space-efficient designs, making it an excellent choice for applications where PCB real estate is at a premium.

Applications for the MIC5020YM are diverse, ranging from automotive systems, such as power distribution modules and engine control units, to industrial controls, including PLCs (Programmable Logic Controllers) and motor control circuits. Its reliability and protection features make it a go-to driver solution for engineers looking to enhance the safety and longevity of their inductive load control systems.

In summary, the MIC5020YM from Microchip Technology is a versatile, efficient, and protective driver IC that meets the rigorous demands of driving inductive loads in modern electronic applications.

You May Also Be Interested in

Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-DIP
Lowest to $4.7263
ECAD model for MC33151PG
Micrel
Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Lowest to $1.5483
ECAD model for MIC4428YMTR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Infineon Technologies
IC GATE DRVR HALF-BRIDGE SSOP-24 / Half-Bridge Gate Driver IC Non-Inverting PG-SSOP-24-4
Lowest to $8.2876
ECAD model for TLE7181EMXUMA1
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1805 $55.6245
20+ $5.0712 $101.4240
31+ $4.9127 $152.2937
43+ $4.7543 $204.4349
55+ $4.5958 $252.7690
73+ $4.1204 $300.7892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,400 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention