EN
  • EN
  • DE

MCP14A0302T-E/KBA

Part No MCP14A0302T-E/KBA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 13ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x2)
Base Product Number MCP14A0302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372538-MCP14A0302T-E/KBA
Ultra Librarian 3D Model Ultra Librarian MCP14A0302T-E/KBA CAD Model

Description

Microchip Technology MCP14A0302T-E/KBA - High-Precision Motor Driver

The MCP14A0302T-E/KBA from Microchip Technology is a sophisticated motor driver integrated circuit (IC) designed for precision control of various motor types. This high-performance component is an excellent choice for engineers looking to implement accurate motor control in their applications such as robotics, industrial automation, and automotive systems.

Key Features:

  • Advanced Control: The MCP14A0302T-E/KBA offers precise control over motor functions, ensuring smooth and efficient operation. Its advanced features facilitate the management of speed, torque, and direction with high accuracy.
  • High Voltage Operation: This motor driver can handle high voltage operations, making it suitable for a range of industrial applications that require robust performance under varying electrical conditions.
  • Thermal Protection: The built-in thermal protection feature helps to prevent damage from overheating, thus ensuring the longevity and reliability of both the driver IC and the motor.
  • Low Power Consumption: Despite its powerful capabilities, the MCP14A0302T-E/KBA is designed for low power consumption, which is beneficial for battery-powered applications and contributes to overall system efficiency.
  • Compact Design: The small footprint of the MCP14A0302T-E/KBA allows for its integration into space-constrained designs without sacrificing performance.

Applications:

The versatility of the MCP14A0302T-E/KBA motor driver makes it suitable for a wide array of applications, including:

  • Automated Guided Vehicles (AGVs)
  • CNC machines
  • Robotic arms and manipulators
  • Automotive components such as power windows and mirrors
  • Consumer electronics with motorized movements

Technical Specifications:

  • Supply Voltage Range: Specified by the manufacturer
  • Output Current: Specified by the manufacturer
  • Package: Available in various package types to suit different assembly requirements
  • Lead-free, RoHS compliant: Ensures environmental sustainability and compliance with global regulations

With its robust feature set and wide range of applications, the MCP14A0302T-E/KBA motor driver from Microchip Technology is an ideal solution for designers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5091 $50.1820
49+ $2.0587 $100.8763
76+ $1.9944 $151.5744
104+ $1.9300 $200.7200
134+ $1.8657 $250.0038
180+ $1.6727 $301.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess