Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer DFRobot
Platform Gravity
Type Interface
Function RS485
Utilized IC / Part MAX485E
Contents Board
Win Source Part Number 786389-DFR0219
Popularity Medium
Supply and Demand Status Balance
Family Name DFR0219
Introduction Date January 01, 2000
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DFR0219 CAD Model

Description

The DFRobot RS485 Interface Board is a Gravity series development board designed for power management and motor control. It is equipped with the MAX485E IC/part and is compatible with a variety of development boards, kits, and programmers.

  • Series: Gravity
  • IC/Part: MAX485E
  • Compatibility: Development boards, kits, and programmers
  • Origin: China
  • EOL Date: 2030
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Seeed Technology Co., Ltd
GROVE LOUDNESS SENSOR / LM2904 Analog Sound Sensor Grove Board
Lowest to $87.7022
ECAD model for 101020063
Adafruit Industries LLC
STEMMA QT SCD-41 CO2 HUMID TEMP / SCD41 Carbon Dioxide (CO2), Humidity, Temperature Sensor Qwiic, STEMMA QT Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 5190
Seeed Technology Co., Ltd
GROVE - WATER ATOMIZATION V1.0 / ETA1617, NE555 Water Atomizer Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 101020090
STMicroelectronics
X-NUCLEO-IKS01A3
Need more? Email Us
ECAD model for X-NUCLEO-IKS01A3
DFRobot
FERMION: STS35 HIGH ACCURACY DIG / STS35 Temperature Sensor Fermion Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for SEN0434
Digilent, Inc.
BOARD PMODAD2 FOR AD7991
Need more? Email Us
ECAD model for 410-217
STMicroelectronics
SENSOR BOARD WITH STM32F446VET6
Need more? Email Us
ECAD model for B-F446E-96B01A
Texas Instruments
SENSORS BOOSTERPACK PLUG-IN MODU / BME280/BMM150/BMI160/TMP007 Accelerometer/Ambient Light/Infrared Temperature/Gyroscope/Pressure/Temperature and Humidity Sensor Extension Board
Need more? Email Us
ECAD model for BOOSTXL-SENSORS
Seeed Technology Co., Ltd
CAMERA SHIELD VC0706 OV7725 / OV7725, VC0706 Camera Sensor Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 103990057

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention