EN
  • EN
  • DE

MIC4827BMM-TR

Part No MIC4827BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL DRIVER 180VPP OUT 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 21μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058713-MIC4827BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4827BMM-TR CAD Model

Description

Microchip Technology MIC4827BMM-TR Product Overview

The MIC4827BMM-TR from Microchip Technology is a versatile and efficient integrated circuit designed to cater to a wide range of applications requiring LED drivers. This particular product is part of the MIC4827 series, which is well-known for its reliability and performance in driving LEDs with precision and consistency.

Key Features

  • Integrated LED Driver: The MIC4827BMM-TR is an integrated solution designed to provide a constant current output to ensure uniform brightness for LEDs, making it ideal for portable devices, backlighting applications, and indicator lights.
  • Adjustable Output Current: Users can adjust the output current to match the requirements of different LED configurations, providing flexibility in design and application.
  • High Efficiency: With its high efficiency, the MIC4827BMM-TR helps to conserve power, which is particularly beneficial for battery-powered devices, thereby extending their operational life.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring the safety and longevity of both the LED driver and the LEDs it powers.
  • Compact Package: The MIC4827BMM-TR comes in a compact MSOP-8 package, which allows for a smaller footprint on the PCB, saving valuable space in space-constrained applications.

Applications

  • Mobile Phones and Handheld Devices
  • GPS Units
  • Portable Media Players
  • Backlighting for LCD Displays
  • Status and Indicator Lights
  • General LED Lighting

The MIC4827BMM-TR is a robust choice for designers looking for a high-performance LED driver that is both reliable and adaptable. Its ability to provide a stable current source for LEDs, coupled with its protective features and compact design, makes it an excellent choice for a variety of applications where space and power efficiency are critical. As a product of Microchip Technology, a leading provider of microcontroller and analog semiconductors, the MIC4827BMM-TR stands out as a component that can be trusted for quality and performance.

Whether you're developing a new portable device, upgrading an existing lighting system, or creating a custom LED solution, the MIC4827BMM-TR offers the functionality and reliability needed to achieve bright, consistent, and efficient illumination.

You May Also Be Interested in

Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0286 $60.8580
70+ $1.6645 $116.5150
110+ $1.6125 $177.3750
150+ $1.5604 $234.0600
195+ $1.5084 $294.1380
260+ $1.3524 $351.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess