Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Programmable Timer IC 8MHz 24-CDIP
Manufacturer Advanced Micro Devices
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Through Hole
Package 24-CDIP
Case / Package 24-CDIP
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868134-D82C54
Ultra Librarian 3D Model Ultra Librarian D82C54 CAD Model

Description

The 868134-D82C54 is a programmable timer IC from Advanced Micro Devices designed to operate at a frequency of 8MHz.

  • Frequency: 8MHz
  • Package: 24-CDIP
  • Operating Temperature: -55°C to 125°C (TC)
  • Status: Obsolete product
  • Supply: Limited
  • ECCN: EAR99
  • Popularity: Medium popularity in the market

You May Also Be Interested in

Texas Instruments
IC OSC PROG TIMER 100KHZ 14SO
Lowest to $1.0361
ECAD model for CD4541BNSR
Maxim Integrated
IC OSC PROG TIMER 10KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-010+
Texas Instruments
IC OSC TIMER DUAL 2.1MHZ 14-DIP / 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP
Lowest to $2.9771
ECAD model for TLC556CNE4
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.5582
ECAD model for NBXDPA017LNHTAG
Texas Instruments
CMOS PROGRAMMABLE TIMER 16-PDIP
Lowest to $1.6299
ECAD model for CD4536BEE4
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ DIE
Need more? Email Us
ECAD model for TLC555TDF2
Cypress Semiconductor Corp
PROGRAMMABLE OSCILLATORS HIGH PE
Need more? Email Us
ECAD model for CY2X0137FLXCT
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-4.19#TRMPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention