EN
  • EN
  • DE

MIC4425ZWM

Part No MIC4425ZWM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 3A DUAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise and Fall Time 28ns, 32ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1076563-MIC4425ZWM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4425ZWM CAD Model

Description

The MIC4425ZWM is a robust, high-speed MOSFET driver from Microchip Technology, designed to deliver exceptional performance in a wide range of applications. This device is capable of converting low power input signals into high current drives to power MOSFETs and IGBTs, making it an ideal choice for power management and conversion systems.

Key Features

  • High Peak Output Current: The MIC4425ZWM can source up to 3A and sink up to 3A of peak output current, which is suitable for driving large capacitive loads with excellent switching performance.
  • Low Shoot-Through Current: Its design minimizes the current that flows simultaneously through both the high-side and low-side power MOSFETs during switching, thereby reducing power loss and heat.
  • Wide Operating Voltage Range: The device operates over a supply range of 4.5V to 18V, providing the flexibility needed to accommodate various supply voltages.
  • Fast Switching Speed: With rise and fall times typically under 30ns, the MIC4425ZWM ensures rapid switching of the connected MOSFET, which is crucial for high-frequency applications.
  • Logic-Level Input: It accepts logic-level input thresholds, making it compatible with a variety of control ICs and microcontroller outputs.
  • Low Standby Power Consumption: The quiescent current is minimal, leading to reduced standby power consumption and improved energy efficiency.
  • Protection Features: Built-in under-voltage lockout (UVLO) protects the device and the power system in case of a drop in supply voltage.

Applications

The MIC4425ZWM is versatile and can be used in numerous applications such as motor control, power supply modules, DC-DC converters, class D switching amplifiers, and any high-speed, high-current switching applications where MOSFET or IGBT gate driving is necessary.

Package and Quality

This driver is offered in a 16-pin SOIC (Small Outline Integrated Circuit) wide body package, which is suitable for surface-mount technology (SMT) and ensures a compact footprint on printed circuit boards. Microchip Technology's commitment to quality ensures that the MIC4425ZWM meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4114 $56.4560
90+ $1.1581 $104.2290
135+ $1.1219 $151.4565
185+ $1.0857 $200.8545
240+ $1.0495 $251.8800
320+ $0.9409 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess