EN
  • EN
  • DE

MIC33050-SYHL-EV

Part No MIC33050-SYHL-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description Internal Inductor PWM Buck Regulator Evaluation Board / EVAL BOARD HIGH EFF BUCK REG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series HyperLight Load
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 600mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC33050
Win Source Part Number 788585-MIC33050-SYHL-EV
Popularity Medium
Supply and Demand Status Limited
Family Name MIC33050
Introduction Date September 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC33050-SYHL-EV CAD Model

Description

Introducing the MIC33050-SYHL-EV Evaluation Board from Microchip Technology

The MIC33050-SYHL-EV is a state-of-the-art evaluation board designed by Microchip Technology, specifically tailored for engineers and developers to test the performance and features of the MIC33050 DC/DC regulator. This evaluation platform offers a hands-on approach to assess the capabilities of this highly efficient, 600mA, 4MHz synchronous buck regulator, which is ideal for powering portable devices that require compact and energy-efficient power solutions.

The evaluation board comes equipped with the MIC33050 pre-installed, which features an integrated inductor that simplifies the design process by reducing the number of external components required. This integrated approach not only saves board space but also enhances performance by optimizing the component layout for reduced noise and improved thermal management.

With a wide input voltage range of 2.7V to 5.5V, the MIC33050-SYHL-EV is versatile enough to be used in a variety of applications, including battery-powered devices, set-top boxes, and other low-power consumer electronics. The adjustable output voltage feature allows developers to set the desired output from 1V to 3.3V, making it a flexible solution for different circuit requirements.

Key features of the MIC33050-SYHL-EV include:

  • High-efficiency synchronous buck regulation
  • Integrated inductor for compact design
  • HyperLight Load™ mode for improved efficiency at light loads
  • Adjustable output voltage for application flexibility
  • Thermal shutdown and over-current protection for enhanced safety
  • Easy-to-use pin-strapping options for output voltage settings
  • Power Good (PG) output to monitor the status of the voltage regulator

The board also features several test points and jumpers, allowing for thorough testing and evaluation of the MIC33050's performance under various conditions. This includes the ability to monitor the Power Good signal, enable or disable the device, and adjust the output voltage setting via external resistors if necessary.

Whether you're a seasoned professional or a student learning about power supply design, the MIC33050-SYHL-EV evaluation board is an invaluable tool for exploring the capabilities of the MIC33050 regulator and expediting the development of your next low-power electronic project.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess