EN
  • EN
  • DE

TLC5948APWPR

Part No TLC5948APWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 16-Bit, ES-PWM, Full Self-Diagnosis LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 60mA
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Win Source Part Number 1269175-TLC5948APWPR
Manufacturer Homepage www.ti.com
Family Name TLC5948A
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5948APWPR CAD Model

Description

The Texas Instruments TLC5948APWPR is a highly integrated, efficient, and versatile LED driver designed to manage complex lighting solutions. This driver is particularly suitable for LED display systems, automotive lighting, and general illumination applications that require precise control over light output.

Key Features

  • Channel Count: 16 channels of constant-current sink drivers, each capable of supporting up to 45mA.
  • Grayscale Control: 12-bit (4096 steps) grayscale PWM control per channel, offering excellent dimming resolution.
  • Error Detection: Features an integrated error detection system that includes LED open detection (LOD), LED short detection (LSD), and thermal error flag (TEF) for robust performance.
  • Flexible Power Supply: Operates with a power supply voltage ranging from 3.0V to 5.5V, suitable for a variety of LED applications.
  • Communication: Equipped with a two-wire, I2C-compatible serial interface for easy integration and control.
  • Thermal Management: Includes a thermal shutdown (TSD) feature to protect the device in high-temperature conditions.

Package and Quality

The TLC5948APWPR is available in a compact HTSSOP (Thin Shrink Small Outline Package) with 28 pins, ensuring a minimal footprint on the PCB. This package is designed for space-conscious applications without compromising on performance.

Applications

With its advanced features and high level of integration, the TLC5948APWPR is ideal for a broad range of applications, including:

  • Full-color LED displays and video screens
  • Automotive interior and exterior lighting
  • Professional lighting systems
  • Channel letters and signage

The TLC5948APWPR from Texas Instruments represents a reliable and sophisticated solution for driving and controlling LEDs with precision and ease. Its robust feature set ensures that designers can create innovative and energy-efficient lighting systems that meet the demands of modern applications.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6151 $56.5285
80+ $1.3253 $106.0240
120+ $1.2838 $154.0560
165+ $1.2424 $204.9960
210+ $1.2010 $252.2100
280+ $1.0768 $301.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess