EN
  • EN
  • DE

TPS61500PWP

Part No TPS61500PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 3A Boost Converter for High Brightness LED Driver with Multiple Dimming Methods | IC LED DRIVER RGLTR DIM 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.9V
Voltage - Supply (Maximum) 18V
Voltage - Output 2.9V ~ 38V
Current - Output / Channel 3A (Switch)
Frequency 200kHz ~ 2.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS61500
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272807-TPS61500PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61500PWP CAD Model

Description

The TPS61500PWP is a high-performance, integrated power solution from Texas Instruments, designed to efficiently convert a wide range of input voltages into a stable, fixed output voltage. This advanced step-up converter is ideal for applications requiring a high-power boost converter with a compact footprint.

Key Features

  • Wide Input Voltage Range: The device is capable of handling input voltages from 2.3V to 6V, making it versatile for various power supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 6V to suit the needs of the application, providing flexibility and precision.
  • High Efficiency: The TPS61500PWP boasts a high efficiency that minimizes heat generation and power loss, ensuring reliable performance even in energy-sensitive designs.
  • Integrated Switch: With an integrated 5A, 40V power switch, the device simplifies design and reduces external component count.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, protecting the device from damage due to overheating.
  • Package Type: It is offered in a 16-pin HTSSOP (PWP) package, which provides a compact solution suitable for space-constrained applications.

Applications

The TPS61500PWP is well-suited for a wide range of applications, particularly where high efficiency and compact design are prioritized. It is commonly used in:

  • Portable Electronics
  • Power Banks
  • Battery-Powered Equipment
  • LED Lighting
  • USB-Powered Gadgets

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS61500PWP is no exception. This product meets the rigorous standards set by Texas Instruments, ensuring long-term performance and stability for critical applications.

Summary

In summary, the TPS61500PWP from Texas Instruments is a robust, high-efficiency step-up converter that offers design flexibility, thermal protection, and a high degree of integration, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7342 $51.9498
45+ $2.2434 $100.9530
70+ $2.1733 $152.1310
96+ $2.1032 $201.9072
123+ $2.0331 $250.0713
165+ $1.8228 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,299 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess