EN
  • EN
  • DE

MIC3003GFL

Part No MIC3003GFL
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description FOM Management IC with Internal Calibration | IC FOM MANAGEMENT W/CALIBR 24 ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Controller (Fiber Optic)
Data Rate 10Gbps
Supply Voltage (V) 3V ~ 3.6V
Supply Current 2.3mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 24-VFQFN Exposed Pad, 24-MLF
Supplier Device Package 24-MLF (3x3)
Mounting Style SMD
Family Part Number MIC3003
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1222435-MIC3003GFL
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3003GFL CAD Model

Description

Product Overview: MIC3003GFL from Microchip Technology

The MIC3003GFL, crafted by the renowned Microchip Technology, is a high-performance, feature-rich integrated circuit designed to meet the rigorous demands of modern electronic systems. This advanced product is a testament to Microchip's commitment to providing innovative solutions that enhance the efficiency and functionality of electronic devices.

Key Features

  • Versatility: The MIC3003GFL is suitable for a broad range of applications, making it a versatile choice for designers looking to streamline their power management systems.
  • Efficient Power Management: This IC is engineered to deliver optimal power regulation, ensuring that your device operates at peak performance while maintaining energy efficiency.
  • Compact Design: With its small footprint, the MIC3003GFL can easily fit into space-constrained designs, providing powerful functionality without compromising on space.
  • High Reliability: Microchip Technology is known for its high-quality products, and the MIC3003GFL is no exception. It is built to provide reliable operation over an extended period, even in harsh environments.

Applications

The MIC3003GFL is adept for a multitude of applications, including but not limited to:

  • Portable Electronic Devices
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Equipment

Technical Specifications

Some of the technical specifications that make the MIC3003GFL a standout product include:

  • Highly integrated power management solution
  • Optimized for low power consumption
  • Robust thermal performance
  • Support for a wide range of input voltages

In conclusion, the MIC3003GFL from Microchip Technology is an exceptional choice for designers seeking a reliable, efficient, and compact power management solution. Its combination of versatility, efficiency, and high reliability makes it a valuable component in any electronic system.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7595 $52.5570
14+ $7.1873 $100.6222
22+ $6.9627 $153.1794
30+ $6.7381 $202.1430
39+ $6.5135 $254.0265
52+ $5.8397 $303.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess