Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 50mA
Current - Modulation 30mA
Current - Bias 60mA
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Mounting Surface Mount
Win Source Part Number 133848-MAX3263CAG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3263CAG CAD Model

Description

Introducing the MAX3263CAG from Maxim Integrated

The MAX3263CAG is a high-performance, low-power, 32-bit microcontroller designed for the modern era of embedded systems. This product, crafted by the renowned Maxim Integrated, is built to cater to the demanding needs of power-sensitive and space-constrained applications. It is an ideal solution for designers looking for a microcontroller that combines efficiency with advanced features.

Key Features

  • High-Efficiency Core: At the heart of the MAX3263CAG lies an ARM® Cortex®-M4 with a floating-point unit, providing the computational power needed for complex algorithms and signal processing tasks without compromising on power consumption.
  • Low Power Consumption: This microcontroller is engineered for energy efficiency, featuring multiple power-saving modes including a deep-sleep mode to ensure minimal battery drain during periods of inactivity.
  • Generous Memory Capacity: Equipped with ample built-in memory, the MAX3263CAG includes both flash and SRAM, allowing for robust application development and data storage without the need for external memory components.
  • Integrated Peripherals: A variety of onboard peripherals, such as SPI, I2C, UART, and GPIOs, provide excellent interfacing capabilities, making it easy to connect to sensors, actuators, and other electronic components.
  • Robust Security: Security is a priority in today's connected world, and the MAX3263CAG offers features such as secure boot and crypto accelerators to help protect your application from threats.

Applications

The versatility of the MAX3263CAG makes it suitable for a wide range of applications, including but not limited to:

  • Wearable devices
  • Medical monitoring systems
  • Industrial control systems
  • IoT devices

Maxim Integrated's commitment to quality ensures that the MAX3263CAG meets the highest standards of reliability and performance. Whether you're developing a battery-operated wearable or a sophisticated industrial control system, the MAX3263CAG provides the perfect blend of power, efficiency, and functionality to bring your innovative ideas to life.

For more detailed specifications and application support, visit Maxim Integrated's official website or contact their customer service for expert guidance on integrating the MAX3263CAG into your next project.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $54.8383
ECAD model for GN7355AINE3
Analog Devices Inc.
IC LASER DIODE DRIVER 3CH 16QSOP / Laser Driver IC 3 Channel 4.5V ~ 5.5V 16-QSOP
Need more? Email Us
ECAD model for AD9662ARQZ-REEL7
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $10.4913
ECAD model for ONET1101LRGET
Analog Devices Inc.
IC LSR DRVR 2.7GBPS 5.5V 48LFCSP
Need more? Email Us
ECAD model for ADN2841ACPZ-48-RL
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $13.1924
ECAD model for ONET1101LRGER
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $13.0945
ECAD model for ONET1101LRGETG4
Analog Devices Inc.
IC LSR DRVR 2.7GBPS 5.5V 32LFCSP
Lowest to $65.1941
ECAD model for ADN2841ACPZ-32
Semtech Corporation
IC LASER DRIVER 24QFN
Need more? Email Us
ECAD model for NT22L31-QFN-TR
Maxim Integrated
Single +5V, Fully Integrated, 1.25Gbps Laser Diode Driver
Need more? Email Us
ECAD model for MAX3261CCJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention