EN
  • EN
  • DE

MIC2871YMK-TR

Part No MIC2871YMK-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR SGL WR 14LDFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.2A (Flash) 14-LDFN (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 1.2A (Flash)
Frequency 2MHz
Dimming Single-Wire
Applications Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-LDFN (3x2)
Base Product Number MIC2871
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4424-2,MIC2871YMK TR,576-4424-6,MIC2871YMK TR-ND,576-4424-1
Standard Package 5,000
Win Source Part Number 974433-MIC2871YMK-TR
Ultra Librarian 3D Model Ultra Librarian MIC2871YMK-TR CAD Model

Description

Microchip Technology's MIC2871YMK-TR High-Efficiency LED Driver

The MIC2871YMK-TR is a robust, high-efficiency integrated LED driver from Microchip Technology, designed to meet the demanding requirements of portable electronics and lighting applications. This compact and versatile device is housed in a 10-MSOP (0.118", 3.00mm Width) package, making it ideal for space-constrained designs.

Key Features:

  • High Efficiency: The MIC2871YMK-TR offers an impressive efficiency rating, ensuring minimal power loss and extended battery life in portable applications.
  • Adjustable Output Current: The output current can be easily set via an external resistor, providing designers with flexibility to control the brightness of the connected LEDs.
  • Integrated Switch: This LED driver includes an internal switch, reducing the need for external components and simplifying the overall design.
  • Thermal Protection: The device features built-in thermal shutdown protection, safeguarding the LED driver from potential overheating and enhancing its reliability.

Applications:

The MIC2871YMK-TR is suitable for a wide range of applications, including:

  • Portable Lighting
  • Backlighting for LCD Displays
  • General LED Illumination
  • Industrial and Medical Lighting

Technical Specifications:

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Output Voltage: It provides a stable output voltage tailored to drive LEDs efficiently.
  • Package Type: The 10-MSOP package offers a compact solution for space-sensitive applications.
  • RoHS Compliant: The MIC2871YMK-TR is compliant with RoHS standards, ensuring environmental friendliness and meeting global regulatory requirements.

Ordering Information:

The MIC2871YMK-TR is available for order from Microchip Technology and authorized distributors. For detailed information on pricing and availability, please contact your local Microchip sales representative or visit the Microchip Technology website.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1142 $50.1390
110+ $0.9143 $100.5730
170+ $0.8857 $150.5690
235+ $0.8571 $201.4185
305+ $0.8286 $252.7230
405+ $0.7428 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess