EN
  • EN
  • DE

MIC2807-OOYML

Part No MIC2807-OOYML
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC PWR MANAGEMENT RF PA 17-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose PA Management IC
Frequency 2MHz
RF Type CDMA2000, UMTS/WCDMA
Secondary Attributes W/DAC Input and Bypass Switch
Case / Package 17-MLF (2.5x2.8)
Win Source Part Number 058608-MIC2807-OOYML
Ultra Librarian 3D Model Ultra Librarian MIC2807-OOYML CAD Model

Description

Microchip Technology's MIC2807-OOYML: A Compact Power Management Solution

The MIC2807-OOYML from Microchip Technology is a highly integrated, multi-output power management unit designed to cater to the demanding needs of modern electronic devices. This versatile chip is an ideal solution for space-constrained applications, offering a combination of efficiency, performance, and reliability in a compact package.

Key Features

  • Multiple Output Channels: The MIC2807-OOYML features three independent output channels, each capable of delivering high efficiency and excellent transient response. This makes it suitable for powering a variety of subsystems within a single device.
  • High-Efficiency Buck Converters: It includes two synchronous buck converters with integrated high-side and low-side switches, providing a power-efficient solution for converting higher voltages to the lower voltages required by modern electronics.
  • Load Distribution Control: The chip comes with an advanced power control system that ensures optimal distribution of load across different channels, enhancing the overall stability and longevity of the device it powers.
  • Programmable Output Voltage: The output voltage levels are programmable via external resistors, allowing for precise tuning to meet the specific requirements of the application.
  • Thermal Protection: It is equipped with thermal shutdown protection to prevent overheating, ensuring the safety and durability of the product and the device it is used in.

Applications

The MIC2807-OOYML is designed for a broad range of applications, particularly where multiple voltage rails and high efficiency are critical. It is well-suited for portable devices, IoT products, wearables, and any other compact electronic systems that require efficient power management.

Package and Availability

This power management unit is available in a small 16-pin 2x2mm MLF® package, making it one of the most space-efficient solutions in its class. Despite its diminutive size, the MIC2807-OOYML does not compromise on performance, providing robust power management capabilities for today's miniaturized electronics.

For designers and engineers looking for a reliable, high-performance power management solution, the MIC2807-OOYML from Microchip Technology offers the perfect blend of compactness, efficiency, and versatility.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess