EN
  • EN
  • DE

MIC2791L-04VMT-TR

Part No MIC2791L-04VMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6TDFN / Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.6x1.6)
Base Product Number MIC2791
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4417-1,576-4417-2,MIC2791L-04VMT TR,576-4417-6,MIC2791L-04VMT TR-ND
Standard Package 5,000
Win Source Part Number 1036259-MIC2791L-04VMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2791L-04VMT-TR CAD Model

Description

Microchip Technology's MIC2791L-04VMT-TR: A High-Efficiency Power Management Solution

The MIC2791L-04VMT-TR from Microchip Technology is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic applications. This highly efficient device is part of Microchip's portfolio of power management solutions, renowned for their reliability and performance.

Key Features and Benefits

  • High Accuracy: The MIC2791L-04VMT-TR ensures precise power control, making it ideal for sensitive electronic components that require stable and accurate power supply.
  • Low Quiescent Current: Its low quiescent current contributes to the overall energy efficiency of the system, making it suitable for battery-powered applications where power conservation is crucial.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself and the system from potential damage due to overheating, enhancing system reliability.
  • Wide Input Voltage Range: The flexibility of a wide input voltage range allows this IC to be used in a variety of applications, accommodating different power sources and requirements.

Applications

The MIC2791L-04VMT-TR is versatile and can be integrated into a diverse array of products, including:

  • Portable electronic devices
  • Smart home systems
  • Wearable technology
  • Healthcare monitoring devices
  • Automotive electronics

Product Specifications

This IC comes in a compact, surface-mount package, which is ideal for space-constrained applications. Its technical specifications include:

  • Package Type: Thin QFN-16
  • Operating Temperature Range: -40°C to +125°C
  • RoHS Compliant: Yes
  • Lead-Free Status: Lead-free

With the MIC2791L-04VMT-TR, Microchip Technology continues to push the boundaries of power management technology, offering designers a robust, efficient, and versatile solution that meets the needs of today's and tomorrow's electronic devices.

Ordering Information

The MIC2791L-04VMT-TR is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes. Its part number reflects the tape and reel packaging method (TR suffix), ensuring that you receive a product ready for volume production.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1183 $61.5065
130+ $0.9177 $119.3010
195+ $0.8889 $173.3355
270+ $0.8602 $232.2540
350+ $0.8316 $291.0600
465+ $0.7456 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess