EN
  • EN
  • DE

MIC2594-1YM

Part No MIC2594-1YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 3mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, OFF, ON, PWRGD
Family Part Number MIC2594
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222293-MIC2594-1YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2594-1YM CAD Model

Description

Product Overview: MIC2594-1YM

The MIC2594-1YM is a sophisticated, single-channel power distribution switch designed by Microchip Technology, tailored for applications requiring a high-quality power management solution. This device is particularly suitable for USB and other hot-swap applications, where it ensures a reliable and efficient power supply. Its compact design and robust feature set make it an ideal choice for modern electronic systems.

Key Features

  • Integrated Single Channel: The MIC2594-1YM simplifies power distribution by integrating a single power switch channel, enabling easier design and compact circuitry.
  • Current Limiting: With built-in current limiting, the device protects the system from overcurrent conditions, enhancing the safety and longevity of the application.
  • Thermal Shutdown: The thermal shutdown feature ensures that the device and the system are protected from overheating, which is critical for maintaining performance and reliability.
  • Under-voltage Lockout (UVLO): This feature prevents the system from operating under sub-optimal voltage conditions, which could otherwise lead to erratic behavior or damage.
  • Fast Short-Circuit Response: The MIC2594-1YM is designed to respond quickly to short-circuit conditions, minimizing the risk of damage and ensuring system stability.
  • Status Flag: An integrated status flag output provides real-time feedback on the operational state of the switch, allowing for intelligent system control and monitoring.
  • SOIC-8 Package: The device is offered in a small-outline integrated circuit (SOIC-8) package, making it suitable for space-constrained applications.

Applications

  • USB Hubs and Peripherals
  • Hot-swap Supplies
  • Portable Devices
  • Notebook Computers
  • Peripheral Power Management

The MIC2594-1YM from Microchip Technology is a versatile and reliable solution for power distribution challenges in a variety of electronic systems. Its combination of protective features and compact form factor ensures that it can meet the needs of demanding applications while maintaining a high level of performance and system integrity.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess