EN
  • EN
  • DE

MIC2590B-2BTQ-TR

Part No MIC2590B-2BTQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PCI HOT PLUG CTLR DUAL 48TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Hot Plug Controller
Number of Channels 10
Internal Switch(s) Both
Applications PCI
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 500mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Feature Pins 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Win Source Part Number 788526-MIC2590B-2BTQ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2590B-2BTQ-TR CAD Model

Description

MIC2590B-2BTQ-TR from Microchip Technology

The MIC2590B-2BTQ-TR is a highly integrated solution from Microchip Technology, designed to manage power distribution in a variety of applications. This sophisticated device is a dual-slot PC Card power controller that simplifies the power management tasks for PC Cards, CardBus cards, and other accessories that comply with the PCMCIA (Personal Computer Memory Card International Association) standard.

Key Features

  • Voltage Range: The device operates over a wide input voltage range, accommodating the diverse power requirements of PC Card applications.
  • Dual-Slot Support: It supports two independent slots, providing flexibility and efficiency in managing multiple peripherals.
  • Thermal Protection: The MIC2590B-2BTQ-TR includes thermal shutdown protection, ensuring safe operation by preventing overheating.
  • Current Limiting: Built-in current limiting protects the host device and the card from excessive current draw, enhancing system reliability.
  • Status Flag Outputs: It provides real-time status flag outputs for each slot, enabling system monitoring and diagnostics.
  • Low Quiescent Current: The device has a low quiescent current, which minimizes power consumption when in standby mode, making it ideal for battery-powered applications.

Applications

The MIC2590B-2BTQ-TR is versatile and can be used in a wide range of applications, including:

  • Notebook computers
  • Desktop computer docking stations
  • Embedded systems
  • Industrial computers

Packaging and Quality

This device is available in a 48-lead thin quad flat package (TQFP), which is suitable for compact PCB layouts. The "TR" suffix indicates that the product is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes. As with all Microchip products, the MIC2590B-2BTQ-TR is manufactured to high-quality standards, ensuring reliable performance in demanding environments.

Part Number Explanation

The part number MIC2590B-2BTQ-TR breaks down as follows:

  • MIC - Microchip Technology brand identifier
  • 2590B - Product family and version
  • 2B - Indicates dual-slot support
  • TQ - Thin quad flat package
  • TR - Tape and reel packaging for automated assembly

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess