Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins CT, IMAX, PL, SD/FLT
Win Source Part Number 1276515-UCC3913DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3913
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3913DTR CAD Model

Description

Product Overview: Texas Instruments UCC3913DTR

The UCC3913DTR by Texas Instruments is a specialized integrated circuit designed for managing charge and discharge in battery-powered systems. This device is a part of TI's extensive portfolio of power management solutions, tailored to enhance the performance and reliability of electronic systems across a wide range of applications.

The UCC3913DTR operates as a negative voltage hot swap controller, which allows electronic cards and boards to be inserted and removed from a live backplane without causing any disruption or damage to the electrical system. This feature is critical in high-availability systems such as servers, telecommunications equipment, and data centers where uptime is crucial.

With its robust design, the UCC3913DTR ensures a safe and controlled power-up sequence. It achieves this by regulating the inrush current when a module is plugged in, thus preventing any electrical spikes or surges that could potentially harm the system components. Its ability to handle negative voltages makes it particularly versatile for systems that operate with various power supply configurations.

Packaged in a thin shrink small outline package (TSSOP), the UCC3913DTR is optimized for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into modern printed circuit boards (PCBs). The device's small footprint does not compromise its performance, making it an excellent choice for designers looking to save space without sacrificing functionality.

Key features of the UCC3913DTR include programmable current limiting, under-voltage lockout (UVLO), over-current protection, and thermal shutdown. These protective features ensure that the device not only manages power efficiently but also safeguards the system against a range of electrical faults.

In summary, the Texas Instruments UCC3913DTR is a powerful solution for hot swap applications, providing essential protection and control for electronic systems. Its compact design, combined with its advanced features, makes it a reliable and efficient choice for engineers and designers working on high-performance electronic products.

You May Also Be Interested in

Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Renesas Electronics America
Dual Slot PCI-Express Power Controller | IC PWR CNTRLR DUAL SLT 48-QFN
Lowest to $10.5105
ECAD model for ISL6112IRZA
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Lowest to $77.4773
ECAD model for LT4220IGN#PBF
Texas Instruments
IC HOT SWAP CTRLR -48V 16TSSOP / Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Lowest to $7.8155
ECAD model for TPS23521PWT
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP / Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
Lowest to $0.7921
ECAD model for SIP32462DB-T2-GE1
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Texas Instruments
PROGRAMMABLE HOT SWAP POWER MANAGER
Lowest to $7.3544
ECAD model for UCC2912PWP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention