EN
  • EN
  • DE

MAX5929CEEG+T

Part No MAX5929CEEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 4-CH 15V 24-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 24
RoHS Compliant
Win Source Part Number 1075522-MAX5929CEEG+T
Categories PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5929CEEG+T CAD Model

Description

Maxim Integrated MAX5929CEEG+T Power Sequencer

The MAX5929CEEG+T is a high-performance, programmable power sequencer designed by Maxim Integrated to meet the demanding requirements of complex electronic systems. This advanced integrated circuit (IC) is essential for managing power-up and power-down sequences in multi-voltage systems, ensuring that different voltage rails are activated and deactivated in the correct order to protect sensitive components and enhance system reliability.

This power sequencer comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications. It operates over a wide voltage range, accommodating various system designs and requirements. The MAX5929CEEG+T is equipped with a multitude of features that make it a versatile solution for power sequencing needs.

Key Features:

  • Programmable Sequencing: Users can program the sequence in which power rails are enabled or disabled, allowing for a high level of customization to meet specific system requirements.
  • Voltage Monitoring: The device includes precision voltage monitoring to ensure that each power rail reaches its specified voltage threshold before the next rail is activated.
  • Adjustable Delays: Delays between the power-up and power-down events can be adjusted, providing flexibility in timing for various system components.
  • Multiple Sequencing Channels: With multiple sequencing channels, the MAX5929CEEG+T can manage several power rails simultaneously, simplifying the design and reducing component count.
  • Power-Good Outputs: The IC provides power-good outputs that can be used to signal other system components once a stable voltage has been reached.
  • Undervoltage Lockout (UVLO): This feature prevents the device from operating at abnormally low voltages, which could otherwise cause erratic behavior or damage to the system.
  • Thermal Shutdown Protection: To prevent overheating, the MAX5929CEEG+T includes thermal shutdown protection, enhancing the safety and longevity of the device.

With its robust feature set and programmability, the MAX5929CEEG+T from Maxim Integrated is an ideal solution for power sequencing in servers, telecommunications equipment, data storage systems, and other multi-rail electronic systems. Its reliability and precision make it a trusted component in ensuring the safe and orderly startup and shutdown of complex electronic hardware.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess