EN
  • EN
  • DE

MIC2589-1YM-TR

Part No MIC2589-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -19V N-Channel Negative High Voltage 14-Pin SOIC N T/R / IC CTRLR HOT-SWAP 1CH NEG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -19 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 4mA
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV
Win Source Part Number 788522-MIC2589-1YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2589-1
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2589-1YM-TR CAD Model

Description

Microchip Technology MIC2589-1YM-TR

The MIC2589-1YM-TR from Microchip Technology is a high-performance, single-channel power ORing controller that offers a robust and efficient solution for systems requiring multiple power sources. This IC is designed to simplify the design of redundant power systems, ensuring that the highest priority power source is used and seamlessly switching to an alternate source in the event of failure or outage.

Key features of the MIC2589-1YM-TR include:

  • High-Side ORing FET Controller: The device operates with the FET in the high-side configuration, which allows for minimal voltage drop and efficient power routing.
  • Wide Input Voltage Range: It supports a broad range of input voltages from 9V to 80V, accommodating various applications and ensuring compatibility with a wide array of power sources.
  • Programmable Under-Voltage Lockout (UVLO): This feature enables the device to avoid operation at undesirably low voltages, protecting the system and connected devices.
  • Fast Switching: The MIC2589-1YM-TR is capable of fast switching between power sources, minimizing downtime and maintaining a consistent power supply to critical components.
  • High Current Capability: The device can handle significant power levels, suitable for applications requiring high current throughput.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage due to overheating.

The MIC2589-1YM-TR is available in a convenient surface-mount package, making it suitable for use in space-constrained applications. Its robust design and advanced features make it an ideal choice for telecom and datacom systems, servers, and industrial applications where continuous power is critical.

With its reliability and Microchip's commitment to quality, the MIC2589-1YM-TR is a smart choice for designers looking to create systems with seamless power source management and high durability.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess