Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Intersil
Package Tube
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V, VoIP
Features Latched Fault
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Voltage - Supply 10V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 900 µA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISL6150
Standard Package 207 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875697-ISL6150IB
Ultra Librarian 3D Model Ultra Librarian ISL6150IB CAD Model

Description

The 875697-ISL6150IB is a hot swap controller IC designed for power management applications from Intersil.

  • Features: Latched fault protection
  • Packaging: Tube
  • Applications: -48V and VoIP
  • Voltage Supply: 10V to 80V
  • Current Supply: 900 µA
  • Features: Programmable circuit breaker, fault timeout, overvoltage protection (OVP), and undervoltage lockout (UVLO)
  • Mounting: Surface mountable
  • Temperature Range: -40°C to 85°C
  • Applications: Telecommunications, data centers, and power distribution systems
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $7.8588
ECAD model for TPS2481PWR
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Need more? Email Us
ECAD model for LT1640ALIN8#PBF
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Texas Instruments
Positive Low Voltage Power Limiting Hot Swap Controller
Lowest to $3.8587
ECAD model for LM25069PMME-2/NOPB
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP / Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
Lowest to $0.7921
ECAD model for SIP32462DB-T2-GE1
Texas Instruments
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Lowest to $1.9318
ECAD model for UCC3921DTR/81143
Semtech Corporation
IC CTLR HOT SWAP NEG VOLT 8SOIC
Need more? Email Us
ECAD model for SC4250HISTR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7899 $68.5293
17+ $8.0320 $136.5440
25+ $7.7810 $194.5250
35+ $7.5301 $263.5535
45+ $7.2791 $327.5595
60+ $6.5262 $391.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,900 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention