EN
  • EN
  • DE

HV9989K6-G-M935

Part No HV9989K6-G-M935
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 40QFN / LED Driver IC 3 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 40-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 3
Voltage - Supply (Min) 10V
Voltage - Supply (Max) 40V
Frequency 500kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number HV9989
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342717-HV9989K6-G-M935
Ultra Librarian 3D Model Ultra Librarian HV9989K6-G-M935 CAD Model

Description

The HV9989K6-G-M935 is a high-performance, multi-channel LED driver IC designed and manufactured by Microchip Technology. It is specifically engineered to address the needs of advanced lighting systems, offering an optimal solution for controlling and driving multiple LED strings with exceptional precision and efficiency.

Key Features:

  • Multi-Channel Operation: This IC supports multiple channels, allowing for independent control of several LED strings, which is ideal for complex lighting setups and applications requiring individual string brightness adjustments.
  • High Efficiency: With its advanced design, the HV9989K6-G-M935 ensures high-efficiency power conversion, which translates into energy savings and reduced heat generation, extending the lifespan of the lighting system.
  • PWM Dimming: The device includes Pulse-Width Modulation (PWM) dimming capabilities, enabling precise control over the brightness levels of the LEDs, thus providing flexibility for various lighting conditions and preferences.
  • Integrated Protection Features: The IC comes with built-in protection mechanisms, such as overcurrent protection and thermal shutdown, ensuring the safety and reliability of the lighting system under various operating conditions.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating different power supplies and making it suitable for a wide array of LED lighting applications.

Applications:

The HV9989K6-G-M935 is versatile and can be used in a variety of lighting applications, including:

  • Architectural lighting
  • Commercial and industrial lighting
  • Backlighting for LCD displays
  • General-purpose LED illumination

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the HV9989K6-G-M935 is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from Microchip's products.

Conclusion:

With its advanced features, the HV9989K6-G-M935 from Microchip Technology stands out as a superior choice for driving LED arrays in a multitude of lighting applications. Its efficiency, flexibility, and reliability make it an invaluable component for designers looking to create sophisticated and energy-efficient lighting solutions.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess