EN
  • EN
  • DE

MIC2292-34YML-TR

Part No MIC2292-34YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.6MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 110643-MIC2292-34YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2292-34YML-TR CAD Model

Description

Microchip Technology MIC2292-34YML-TR High-Efficiency White LED Driver

The MIC2292-34YML-TR from Microchip Technology is a high-performance, pulse-width modulation (PWM) white LED driver designed to power high-brightness LEDs in portable electronic devices. This compact and efficient driver is particularly suitable for applications such as smartphones, digital cameras, and other handheld devices where space is at a premium and energy efficiency is crucial.

With an input voltage range of 2.7V to 10V, the MIC2292-34YML-TR can accommodate a variety of power sources, including single-cell lithium-ion batteries. This flexibility makes it an ideal choice for a wide range of portable applications. The device offers a fixed frequency of 1.2MHz, which allows for the use of small external components, thus minimizing the overall footprint on the PCB and reducing the total solution cost.

The MIC2292-34YML-TR features internal power MOSFET and a 34V output voltage rating, which is capable of driving up to 10 white LEDs in series, ensuring uniform brightness and simplifying design. Its high efficiency of up to 85% helps extend battery life, which is critical for portable applications. The driver also includes a PWM dimming input that enables precise brightness control, thereby providing flexibility in adjusting the intensity of the LED light output.

Safety features are built into the MIC2292-34YML-TR to ensure reliable operation. These include thermal shutdown protection, which prevents damage from overheating, and current limit protection to safeguard the LEDs and the driver from excessive current conditions. The device is available in a 10-pin 3x3mm MLF® package, which is RoHS compliant and supports environmentally friendly manufacturing and end-products.

For designers and engineers looking for a robust, efficient, and space-saving LED driver solution, the MIC2292-34YML-TR from Microchip Technology offers an excellent balance of performance, flexibility, and reliability. Its ease of integration and comprehensive feature set make it a go-to choice for powering high-brightness LEDs in a variety of portable electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess