EN
  • EN
  • DE

LM2754SQX

Part No LM2754SQX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 800mA Switched Capacitor Flash LED Driver with Time-Out Protection | IC LED DRIVER RGLTR 200MA 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.8V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 4.7V ~ 5.1V
Current - Output / Channel 200mA (Flash)
Frequency 1MHz
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LM2754
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197986-LM2754SQX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2754SQX CAD Model

Description

Introducing the LM2754SQX from Texas Instruments

The LM2754SQX is a high-efficiency, small-sized LED driver designed by the renowned electronics company, Texas Instruments (TI). This powerful and compact integrated circuit (IC) is specifically engineered to provide a stable and reliable power source for LEDs, making it an ideal choice for portable devices such as smartphones, digital cameras, and other handheld gadgets.

Key Features

  • High Efficiency: The LM2754SQX boasts an impressive efficiency rating, which ensures maximum battery life for portable applications. Its ability to minimize power loss translates into longer operating times for devices.
  • Compact Size: With its small form factor, this LED driver is perfect for space-constrained applications. It allows for sleeker and more compact device designs without sacrificing performance.
  • Adjustable Output: Flexibility is a key advantage of the LM2754SQX, as it offers an adjustable output current that can be set via an external resistor. This feature allows designers to fine-tune the brightness levels of the LEDs to meet specific requirements.
  • Simple Control: The device includes an easy-to-use, single-wire interface for straightforward control of the LED current, simplifying the design and reducing the number of required external components.

Applications

The LM2754SQX is versatile and can be used in a variety of applications, including:

  • Backlighting for LCD displays in portable devices
  • LED photo flash for digital cameras and smartphones
  • General LED lighting solutions

Technical Specifications

Some of the technical specifications of the LM2754SQX include:

  • Input Voltage Range: 2.7V to 5.5V
  • High Output Voltage Capability: Up to 32V
  • Output Current: Programmable up to 1.2A
  • Packaging: Compact 10-pin WSON package

Overall, the LM2754SQX from Texas Instruments stands out as a highly efficient and adaptable solution for driving LEDs. Its compact design, coupled with its robust performance, makes it a top choice for modern portable electronics where space is at a premium and energy efficiency is paramount.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2496 $51.7408
55+ $1.8459 $101.5245
84+ $1.7882 $150.2088
116+ $1.7305 $200.7380
150+ $1.6728 $250.9200
201+ $1.4998 $301.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,088 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess