EN
  • EN
  • DE

MIC2287S-24YML

Part No MIC2287S-24YML
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Microchip Technology
Win Source Part Number 319774-MIC2287S-24YML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2287S-24YML CAD Model

Description

Microchip Technology's MIC2287S-24YML: High-Efficiency White LED Driver

The MIC2287S-24YML from Microchip Technology is a state-of-the-art, high-efficiency, white LED driver that is specifically designed to cater to the needs of portable electronic devices. This compact and versatile integrated circuit (IC) comes in a small 10-lead 3x3 MLF® package, making it an ideal choice for space-constrained applications.

At the heart of the MIC2287S-24YML is a constant-current boost converter that is capable of driving up to ten white LEDs in series, ensuring uniform brightness and enhancing the overall display quality of the device it powers. The IC operates from a 2.5V to 10V input voltage range, which makes it compatible with most portable power sources, including single-cell lithium-ion batteries.

One of the key features of the MIC2287S-24YML is its high efficiency, which can reach up to 92%. This efficiency is achieved through the use of a proprietary internal switch that can handle up to 34V, allowing for the series connection of LEDs. This high level of efficiency not only extends battery life but also minimizes heat generation, a critical consideration in portable electronics.

The MIC2287S-24YML also boasts a high-frequency operation at 1.2MHz, which allows for the use of small external components, reducing the overall footprint and cost of the solution. Additionally, the device includes a PWM dimming input, which provides a wide range of brightness control, further enhancing the user experience.

Protection features are also built into the MIC2287S-24YML, including over-temperature protection and current limit protection, safeguarding the device and the LEDs from potential damage due to abnormal operating conditions. The IC also has an under-voltage lockout feature that ensures reliable operation by shutting down the device when the input voltage falls below a certain threshold.

In summary, the MIC2287S-24YML from Microchip Technology is a highly efficient, compact, and feature-rich white LED driver that is ideal for a variety of portable applications. Its ability to drive multiple LEDs in series, high efficiency, and integrated protection features make it a robust and reliable solution for powering high-brightness displays and lighting applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess