Product Overview: LM3556TMX/NOPB
The LM3556TMX/NOPB is a high-performance, dual-output LED driver designed to provide a complete solution for portable camera flash and torch functionality. Manufactured by Texas Instruments, this compact device is ideal for mobile phones, digital cameras, and other portable applications where efficient power management for LED lighting is crucial.
Key Features
- Flash and Torch Modes: The LM3556TMX/NOPB supports both flash and torch modes, enabling it to power LED flash for photography as well as provide a steady light source for video recording or flashlight applications.
- High Efficiency: With an efficiency rate that can reach up to 90%, this LED driver ensures minimal power loss, thus extending battery life in portable devices.
- Adjustable Output: The output current can be precisely adjusted through an I2C-compatible interface or external resistors, providing flexibility and control over the light intensity.
- Synchronous Operation: The device features a synchronous boost converter, which reduces the number of external components required and simplifies the circuit design.
- Protection Features: It includes built-in over-voltage, over-temperature, and LED short-circuit protection, enhancing the safety and reliability of the application.
- Compact Packaging: Offered in a small, 14-pin, lead-free, RoHS-compliant DSBGA package, the LM3556TMX/NOPB saves valuable board space in space-constrained applications.
Technical Specifications
- Input Voltage Range: 2.7V to 5.5V, suitable for lithium-ion battery-powered devices.
- Output Voltage: Up to 5.5V in flash mode.
- Output Current: Up to 1.2A for flash LED and 200mA for torch LED.
- Switching Frequency: 2MHz (typical), which allows the use of small, low-profile inductors and capacitors.
- Temperature Range: -40°C to 85°C, ensuring operation in a wide range of environmental conditions.
The LM3556TMX/NOPB from Texas Instruments is a versatile and efficient solution for driving high-brightness LEDs in portable devices. Its advanced features and compact size make it an excellent choice for designers looking to enhance the multimedia capabilities of their products with powerful, yet energy-efficient, lighting options.